location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU6KRT3UG 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SU6KRT3UG 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU6KRT3UG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332223319 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SU6KRT3UG 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unity (1.0) power factor equalizes VA and wattage to safely support more equipment
  • - Zero transfer time between on-line and battery modes for uninterrupted operation
  • - Optional external battery packs provide additional runtime for applications requiring it
  • - Pre-installed WEBCARDLXMINI network interface supports Auto Probe feature
  • - ENERGY STAR-certified to save electricity, lower costs and protect the environment
Warranty: 2-year limited
Long product name Tripp Lite SU6KRT3UG 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U :
The long product name of Tripp Lite SU6KRT3UG 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U
More>>>
Tripp Lite SU6KRT3UG 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U:
The official description of Tripp Lite SU6KRT3UG 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protects Mission-Critical Rack-Mounted Equipment against Damage, Downtime and Data Loss
SmartOnline® SU6KRT3UG Unity Power Factor UPS system protects connected equipment against damage, downtime and data loss due to power outages, voltage fluctuations and transient surges. Unity Power Factor design enables full 6000VA / 6000W output capacity. In double-conversion mode, this UPS system maintains perfect output by continuously converting AC input to DC, then reconverting UPS output to fully regulated sine wave AC with ±1% voltage regulation and zero transfer time between online and battery modes. Featuring true on-line, double-conversion operation, SU6KRT3UG provides the highest level of UPS power protection for critical server, network and telecom equipment.

Reliable, Expandable Battery Backup
UPS battery backup keeps connected equipment operational through short power failures, and provides time to save data and perform an orderly system shutdown in case of a prolonged blackout. The internal battery set provides 8.5 minutes of support at half load and 3 minutes at full load. During normal operation, incoming utility power keeps the battery fully charged so backup power will be available when needed. Advanced temperature-controlled battery charge management system provides efficient recharge and enhanced battery lifespan. For mission-critical applications demanding continuous uptime, the 6kVA UPS can provide expandable runtime with optional BP192V12RT3US external battery pack (sold separately). Battery-independent restart ensures automatic UPS power-up after lengthy power outages, even with expired batteries.

Economy Mode Helps the Environment and Your Cash Flow
Operates with >98% full-load efficiency in optional economy mode significantly reducing BTU heat output and operating energy costs.

Intuitive Front-Panel Interface offers Convenient Monitoring
Front-panel LEDs indicate line power, AC output, On-battery mode, and Fault conditions. The LCD readout with scroll controls supports visual monitoring of a variety of control options to support advanced UPS settings and configurations. The panel rotates for comfortable viewing in rack-mount or tower configuration.

Pre-installed WEBCARDLXMINI Network Interface Offers 24/7 Access
Pre-installed Java-free HTML5-based WEBCARDLXMINI interface enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts help prevent accidental overloads, power loss and downtime. Advanced Communications Ports USB and DB9 ports with included cabling enable data-saving unattended shutdown of connected systems when used with free downloadable PowerAlert® software. Capabilities include detailed monitoring of load levels, self-test data and utility power conditions. DB9 ports also support basic contact-closure monitoring to report On-battery and Low-battery status for legacy systems.

Versatile Installation Options
Hardware is included for mounting the complete 6kVA UPS system with internal batteries in 3U of space in an EIA-standard 19-inch 4-post rack. Use the optional 2POSTRMKITHD for 2-post rack mounting or the optional 2-9USTAND for mounting in an upright tower position.

2-Year Warranty, $250K Ultimate Lifetime Insurance and Environmentally Responsible Design
The SU6KRT3UG comes with a 2-year warranty and $250,000 of Ultimate Lifetime Insurance for any connected components damaged by a power surge (U.S., Canada and Puerto Rico only). It’s manufactured in compliance with strict RoHS specifications, reflecting commitment to environmental responsibility.

Short summary description Tripp Lite SU6KRT3UG 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U:
This short summary of the Tripp Lite SU6KRT3UG 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU6KRT3UG 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U, Double-conversion (Online), 6 kVA, 6000 W, Pure sine, 200 V, 240 V

Long summary description Tripp Lite SU6KRT3UG 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U:
This is an auto-generated long summary of Tripp Lite SU6KRT3UG 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U based on the first three specs of the first five spec groups.

Tripp Lite SU6KRT3UG 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U. UPS topology: Double-conversion (Online), Output power capacity: 6 kVA, Output power: 6000 W. AC outlet types: Hardwire, C13 coupler, C19 coupler, Power plug: Hardwire, AC outlets quantity: 8 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 3 min, Typical backup time at half load: 8.5 min. Form factor: Rackmount/Tower, Product colour: Black, Housing material: Metal. Width: 444.5 mm, Depth: 773.9 mm, Height: 130.6 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
6 kVA
Output power *
6000 W
Waveform *
Pure sine
Input operation voltage (min) *
200 V
Input operation voltage (max) *
240 V
Input frequency *
50/60 Hz
Output operation voltage (min)
200 V
Output operation voltage (max)
240 V
Output frequency
50/60 Hz
Maximum current
100 A
Surge energy rating
1680 J
Number of input phases
1
Efficiency (On-line mode)
94%
Efficiency (ECO mode)
98%
Input power factor
0.98
Output power factor
1
Crest factor
3:1
ECO mode
Yes
EMI/RFI noise filtering
Yes
Noise level
67.1 dB
Audible alarm(s)
Yes
Country of origin
Taiwan
Ports & interfaces
AC outlet types
Hardwire, C13 coupler, C19 coupler
Power plug
Hardwire
AC outlets quantity
8 AC outlet(s)
USB port
Yes
USB 2.0 ports quantity
3
RS-232 ports
1
Modem (RJ-11) ports
1
Ethernet LAN (RJ-45) ports
2
Emergency Power Off (EPO) connector
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
3 min
Typical backup time at half load
8.5 min
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Housing material
Metal
Rack capacity
3U
Cooling type
Active
Built-in fan
Yes
Product colour *
Black
Display type
LCD
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 2000 m
Weight & dimensions
Width
444.5 mm
Depth
773.9 mm
Height
130.6 mm
Weight
53.3 kg
Package width
602 mm
Package depth
847.1 mm
Package height
175 mm
Package weight
74.2 kg
Packaging data
Rack mount kit
Yes
Cables included
RS-232, USB cable
Manual
Yes
Logistics data
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite SmartOnline 120V 700VA 630W Double-Conversion UPS, 6 Outlets, Network Card Option, LCD, USB, DB9, Tower Tripp Lite SmartOnline 120V 700VA 630W Double-Conversion UPS, 6 Outlets, Network Card Option, LCD, USB, DB9, Tower
(show image)
SU700XLCD SmartOnline 120V 700VA 630W Double-Conversion UPS, 6 Outlets, Network Card Option, LCD, USB, DB9, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU5KRT3UG 200–240V 5000VA 5000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U Tripp Lite SU5KRT3UG 200–240V 5000VA 5000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U
(show image)
SU5KRT3UG SU5KRT3UG 200–240V 5000VA 5000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UHW 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire Input/Output, 3U Tripp Lite SU6KRT3UHW 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire Input/Output, 3U
(show image)
SU6KRT3UHW SU6KRT3UHW 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire Input/Output, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UX 220/230/240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire Input/Output, 3U Tripp Lite SU6KRT3UX 220/230/240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire Input/Output, 3U
(show image)
SU6KRT3UX SU6KRT3UX 220/230/240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire Input/Output, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartPro 120V 3kVA 2.4kW Line-Interactive UPS, Extended Run, Tower, 3-DB9 ports Tripp Lite SmartPro 120V 3kVA 2.4kW Line-Interactive UPS, Extended Run, Tower, 3-DB9 ports
(show image)
SMART 3000NET SmartPro 120V 3kVA 2.4kW Line-Interactive UPS, Extended Run, Tower, 3-DB9 ports 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU8000RT3UHW SmartOnline 208/240, 230V 8kVA 7.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Network Card Options, USB, DB9, Bypass Switch, Hardwire Tripp Lite SU8000RT3UHW SmartOnline 208/240, 230V 8kVA 7.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Network Card Options, USB, DB9, Bypass Switch, Hardwire
(show image)
SU8000RT3UHW SU8000RT3UHW SmartOnline 208/240, 230V 8kVA 7.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Network Card Options, USB, DB9, Bypass Switch, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 208/120V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Hubbell 50A CS8265, 6U Rack/Tower Bypass Switch, 200-240V Outlets Tripp Lite SmartOnline 208/120V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Hubbell 50A CS8265, 6U Rack/Tower Bypass Switch, 200-240V Outlets
(show image)
SU8000RT3UN50 SmartOnline 208/120V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Hubbell 50A CS8265, 6U Rack/Tower Bypass Switch, 200-240V Outlets 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 208/120V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Hubbell 50A CS8265, 6U Rack/Tower, Bypass Switch, 208/120V Outlets Tripp Lite SmartOnline 208/120V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Hubbell 50A CS8265, 6U Rack/Tower, Bypass Switch, 208/120V Outlets
(show image)
SU8000RT3UN50TF SmartOnline 208/120V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, Hubbell 50A CS8265, 6U Rack/Tower, Bypass Switch, 208/120V Outlets 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU8000RT3UG SmartOnline 208/240, 230V 8kVA 7.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Network Card Options, USB, DB9, Bypass Switch, C19 outlets Tripp Lite SU8000RT3UG SmartOnline 208/240, 230V 8kVA 7.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Network Card Options, USB, DB9, Bypass Switch, C19 outlets
(show image)
SU8000RT3UG SU8000RT3UG SmartOnline 208/240, 230V 8kVA 7.2kW Double-Conversion UPS, 6U Rack/Tower, Extended Run, Network Card Options, USB, DB9, Bypass Switch, C19 outlets 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 208/120V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 8U Rack/Tower, Bypass Switch Tripp Lite SmartOnline 208/120V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 8U Rack/Tower, Bypass Switch
(show image)
SU8000RT3U1TF SmartOnline 208/120V 8kVA 7.2kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 8U Rack/Tower, Bypass Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)