location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA TS3450 Inkjet A4 4800 x 1200 DPI 7.7 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS3450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4463C008
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292165692
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA TS3450 Inkjet A4 4800 x 1200 DPI 7.7 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - FINE cartridges with XL options
  • - Canon PRINT app, AirPrint (iOS) and Mopria (Android)
  • - PIXMA Cloud Link via the Canon PRINT app
  • - Rear paper feed
  • - Auto on/off feature
  • - Sharp document text
  • - Borderless photos up to 5 x 7 inches
Warranty: 2 years
Long product name Canon PIXMA TS3450 Inkjet A4 4800 x 1200 DPI 7.7 ppm Wi-Fi :
The long product name of Canon PIXMA TS3450 Inkjet A4 4800 x 1200 DPI 7.7 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.5", LCD, 48 dB, Wi-Fi IEEE802.11 b/g/n, 435 x 327 x 145 mm, 4 kg
More>>>
Canon PIXMA TS3450 Inkjet A4 4800 x 1200 DPI 7.7 ppm Wi-Fi:
The official description of Canon PIXMA TS3450 Inkjet A4 4800 x 1200 DPI 7.7 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PIXMA TS3450 is a compact and easy-to-use printer, scanner and copier. It’s simple to set up, with wireless connection at the touch of a button. Control it remotely with the latest technology: you can copy, scan or print from smartphone and tablet using the Canon PRINT app, or print app-free with AirPrint (iOS) and Mopria (Android). Access Point Mode allows you to connect your device directly to the printer without the need for an internet connection or router. Keep your documents crisp and images bright with FINE cartridges, and get creative with the Easy-PhotoPrint Editor app and Canon Creative Park. This all-in-one inkjet printer is an ideal first printer, with essential features at an affordable price.

Short summary description Canon PIXMA TS3450 Inkjet A4 4800 x 1200 DPI 7.7 ppm Wi-Fi:
This short summary of the Canon PIXMA TS3450 Inkjet A4 4800 x 1200 DPI 7.7 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA TS3450, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA TS3450 Inkjet A4 4800 x 1200 DPI 7.7 ppm Wi-Fi:
This is an auto-generated long summary of Canon PIXMA TS3450 Inkjet A4 4800 x 1200 DPI 7.7 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA TS3450. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Manual
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7.7 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Borderless printing
Yes
Copying
Copying *
Colour copying
Maximum copy size
A4
Copy speed (black, normal quality, A4)
3 cpm
Maximum number of copies
20 copies
Auto fit function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
16 bit
Output colour depth
8 bit
Input greyscale depth
16 bit
Output greyscale depth
8 bit
Fax
Faxing *
No
Features
Duplex functions *
Print
Ink tank system
Yes
Number of print cartridges *
2
Printing colours *
Black
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Photo paper sizes
10x15, 13x18, 13x13
Photo paper sizes (imperial)
4x6, 5x7"
Borderless printing media sizes
10x15, 13x18, 13x13
Custom media width
89 - 215.9 mm
Custom media length
127 - 676 mm
Paper handling
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-B
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Performance
Sound power level (printing)
48 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
3.81 cm (1.5")
Control type
Buttons
Power
Power consumption (copying)
9 W
Power consumption (standby)
1.3 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8.1
Mac operating systems supported
Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 11.0 Big Sur
Mobile operating systems supported
Android, iOS
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
435 mm
Depth
327 mm
Height
145 mm
Weight
4 kg
Packaging content
Cartridge(s) included
Yes
Cables included
AC
Logistics data
Harmonized System (HS) code
84433100
Other features
Recommended system requirements
Display: 1024 x 768 XGA Installation: Internet, CD-ROM (Windows)
Country Distributor
United Kingdom 2 distributor(s)