location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C Travel Hub G2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Travel Hub G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
235N8AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122815462 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 15:12:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Nov 2022
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP USB-C Travel Hub G2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy a USB-C® hub with two USB ports for accessories, and HDMI or VGA for second-screen connectivity.[1,2]
  • - Charge your devices and laptop battery at the same time with one USB-C® cable connection.[1]
  • - Stay productive using a hub that delivers scalable power to your laptop through 45W, 65W or 90W adapters.[3]
  • - Rest easy with an HP standard one-year limited warranty.
Warranty: One-year limited warranty.
Long product name HP USB-C Travel Hub G2 :
The long product name of HP USB-C Travel Hub G2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Travel Hub G2
More>>>
HP USB-C Travel Hub G2:
The official description of HP USB-C Travel Hub G2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

One hub. Many capabilities.
Working from home just got easier. Expand your laptop's capabilities with one multi-purpose hub that extends a single USB-C® port into three connections - two USB ports for your everyday accessories, and add an extra screen with HDMI or VGA.

Short summary description HP USB-C Travel Hub G2:
This short summary of the HP USB-C Travel Hub G2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB-C Travel Hub G2, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Black, China, 107 mm, 41 mm

Long summary description HP USB-C Travel Hub G2:
This is an auto-generated long summary of HP USB-C Travel Hub G2 based on the first three specs of the first five spec groups.

HP USB-C Travel Hub G2. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product colour: Black, Country of origin: China. Width: 107 mm, Depth: 41 mm, Height: 17 mm. Package width: 155 mm, Package depth: 95 mm, Package height: 37 mm

Small hub. Big connectivity.

Enjoy a USB-C® hub with two USB ports for accessories, and HDMI or VGA for second-screen connectivity.[1,2]

Charge it all with just one hub

Charge your devices and laptop battery at the same time with one USB-C® cable connection.[1]

Scalable, pocket-sized power

Stay productive using a hub that delivers scalable power to your laptop through 45W, 65W or 90W adapters.[3]

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Microphone in *
No
Network
Ethernet LAN *
No
Performance
Card reader integrated *
No
Product colour *
Black
Performance
Country of origin
China
Weight & dimensions
Width
107 mm
Depth
41 mm
Height
17 mm
Weight
70 g
Packaging data
Package width
155 mm
Package depth
95 mm
Package height
37 mm
Package weight
160 g
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Suomi 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
Danmark 1 distributor(s)
España 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP USB-C Travel Hub G2:
Disclaimer

[1] Supports multi-function USB-C® (video, charging, and USB 3.1) and USB Type-C® Thunderbolt™-enabled ports.
[2] Supports a single display up to 4960 x 2160 @30Hz (2 lane DP only via HDMI) or 1920 x 1200 @ 60Hz via VGA.
[3] Power adapter not included.