location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ET-5150 Inkjet A4 4800 x 1200 DPI 37 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET-5150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ89401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946689814
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Epson C11CJ89401 user manual (5.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EcoTank ET-5150 Inkjet A4 4800 x 1200 DPI 37 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ultra-fast print speeds: Up to 17ipm4
  • - Ultra-low-cost per page: Economical ink tank system
  • - Easy to use front ink tank: Enjoy hassle-free refills with enhanced ink bottles
  • - Mobile printing and connectivity: Wi-Fi, Wi-Fi Direct, Ethernet & free mobile printing apps3
  • - Designed for business: A4 multifunction printer, 250-sheet front tray, 35-sheet ADF
Long product name Epson EcoTank ET-5150 Inkjet A4 4800 x 1200 DPI 37 ppm Wi-Fi :
The long product name of Epson EcoTank ET-5150 Inkjet A4 4800 x 1200 DPI 37 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, Inkjet, Colour Printing 4800 x 1200 DPI, CIS Scan 1200 x 2400 DPI, Wi-Fi, USB, Ethernet
More>>>
Epson EcoTank ET-5150 Inkjet A4 4800 x 1200 DPI 37 ppm Wi-Fi:
The official description of Epson EcoTank ET-5150 Inkjet A4 4800 x 1200 DPI 37 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This multifunction A4 printer delivers ultra-low printing costs and fast print speeds without the hassle of changing cartridges or toners.

Designed for home offices and small businesses this feature-rich A4 printer delivers an ultra-low cost per page and ultra-fast print speeds. Thanks to the 250-sheet front paper tray, 6.1cm LCD touchscreen and 35-page automatic document feeder, you can just keep on printing.

Get more done in less time
Take your home office to the next level with this ultra-fast and efficient printer that can deliver a first page in as little as 7 seconds1.

Feature-rich A4 EcoTank
Print, copy and scan with the ET-5150 which features double-sided printing, a 250-sheet front paper tray and 35-page automatic document feeder. It's easy to navigate the extensive range of features with the 6.1cm LCD touchscreen.

Keep on saving
Making a saving every time you print with this EcoTank that delivers an incredibly low cost-per-page. Unlike other printers, EcoTank features large ink tanks that you fill with low-cost ink bottles.

Business-quality printing
The fast drying EcoTank 113 ink series features all pigment inks for smudge, water and highlighter resistant prints. From one set of replacement inks, you can produce up to 7,500 pages in black and 6,000 in colour2

Print from almost anywhere
With Wi-Fi and Wi-Fi Direct, you can send documents to print from smart devices using the Epson iPrint and Smart Panel apps3.

Easy to use and reliable
Filling the ink tanks is simple with the resealable, intuitive and mess-free ink bottles. Epson’s unique Heat-Free PrecisionCore Technology offers improved reliability, reduced downtime and less environmental impact. No warm up time means the first page prints fast uses less power.

Short summary description Epson EcoTank ET-5150 Inkjet A4 4800 x 1200 DPI 37 ppm Wi-Fi:
This short summary of the Epson EcoTank ET-5150 Inkjet A4 4800 x 1200 DPI 37 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank ET-5150, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Epson EcoTank ET-5150 Inkjet A4 4800 x 1200 DPI 37 ppm Wi-Fi:
This is an auto-generated long summary of Epson EcoTank ET-5150 Inkjet A4 4800 x 1200 DPI 37 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank ET-5150. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 23 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, White

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
37 ppm
Print speed (colour, normal quality, A4/US Letter)
23 ppm
Print speed (ISO/IEC 24734) black
17 ppm
Print speed (ISO/IEC 24734) colour
9.5 ppm
Duplex print speed (black, normal quality, A4/US Letter)
7.5 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
5 ppm
Copying
Copying *
Colour copying
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Cloud
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Fax
Faxing *
No
Features
Duplex functions *
Print
Ink tank system
Yes
Printing colours *
Black, Cyan, Magenta, Yellow
Country of origin
Philippines
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
30 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 14.8x10, 20x25
Paper tray media weight
64 - 95 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Mobile printing technologies
Apple AirPrint, Epson Connect, Epson Email Print, Epson Remote Print, Epson iPrint
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.1 cm (2.4")
Control type
Touch
Colour display
Yes
Power
Power consumption (copying)
12 W
Power consumption (ready)
5.3 W
Power consumption (sleep)
0.9 W
Power consumption (off)
0.3 W
Energy Star Typical Electricity Consumption (TEC)
0.14 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP
Mac operating systems supported
Yes
Weight & dimensions
Width
346 mm
Depth
375 mm
Height
347 mm
Weight
7.3 kg
Packaging content
Cables included
AC
Logistics data
Harmonized System (HS) code
84433100
Country Distributor
United Kingdom 6 distributor(s)