Contour Design logo

Contour Design Contour Disinfectant Wipe

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57925
Info modified on:
11 Jul 2022, 14:04:56
Warranty:
2 Years
Long product name Contour Design Contour Disinfectant Wipe:

Contour Disinfectant Wipe

Contour Design Contour Disinfectant Wipe:

Contour Disinfectant Wipes - Keep your Contour products clean!
With the Contour Disinfectant Wipes you can keep your Contour products clean of bacterias, fungis and virus. The disinfectant wipes are based on DESTIX® MA61, an 70% alcohol quick disinfection system that is suitable for all Contour products, but not suitable for alcohol unstable materials, such as acrylic glass.
Contact time: 1 Minute!

Short summary description Contour Design Contour Disinfectant Wipe:

Contour Design Contour Disinfectant Wipe, 20 pc(s), White, 70%, 24 g, 37 g, First clean the surface thoroughly with a Contour Disinfectant Wipe, allow the fluid to act for 1...

Long summary description Contour Design Contour Disinfectant Wipe:

Contour Design Contour Disinfectant Wipe. Wipes quantity: 20 pc(s), Product colour: White, Alcohol volume: 70%. Weight: 200 g. Package width: 9 mm, Package depth: 12.5 mm, Package height: 7.5 mm

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.