location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i560 inkjet printer Colour A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i560
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8567A011 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:33:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i560 inkjet printer Colour A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Colour
  • - A4 22 ppm
  • - USB port
Long product name Canon i560 inkjet printer Colour A4 :
The long product name of Canon i560 inkjet printer Colour A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i560 - A4, 4800 x 1200, USB 2.0, A4, A5, 4" x 6", 5" x 7", 39 dB
More>>>
Canon i560 inkjet printer Colour A4:
The official description of Canon i560 inkjet printer Colour A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview

Photo Performance. Everyday Use.
High speed and high performance.
The Canon i560 Desktop Photo Printer delivers fast, professional-level performance for the home -- or home office. It achieves speeds of up to 22 ppm in black* and up to 15 ppm in color*, along with a maximum resolution of 4800 x 1200 color dpi.** Canon advanced MicroFine Droplet Technology™ uses a revolutionary nozzle system that ejects consistent prescribed-volume droplets in sizes as small as 2 picoliters, for smoother, more photo-realistic images. It features a symmetrical print head design with 1,600 nozzles to virtually eliminate color variance and banding problems typically found with conventional high-speed, bi-directional printing. The i560 printer uses pigment-based black ink, for bold, sharp text on reports and e-mails. The i560 printer features the unique Canon Think Tank System™ that combines four individual ink tanks with intelligent ink management for more efficient ink usage and lower printing costs.***

Print photos direct from select digital cameras.
With select Canon digital cameras you can enjoy printing photos without a computer using Bubble Jet Direct technology. To appeal to a wider digital camera audience, PictBridge direct printing technology has been developed as the next step in PC-free photo printing. Simply connect any PictBridge-compatible digital camera or camcorder to the convenient front-panel Direct Print Port and print! The i560 printer enables you to print edge-to-edge, true borderless photos with the look and feel of traditional photographs. A 4" x 6" borderless print takes only about 50 seconds*.Produce enlargements -- up to a breathtaking 8.5" x 11" -- and you'll see your photo memories come to life in vivid color and precise detail.

Photo and Web printing made easy.
The included Easy-PhotoPrint‡ software, an Exif Print 2.2 compatible application, makes it simple to print brilliant digital photos. It faithfully reproduces the colors digitally captured, while improving image quality by virtually eliminating "Photo Noise" and boosting color saturation with "Vivid Photo" driver enhancements. The result: more perfect-looking photos that you can't wait to share. Canon developed Easy-WebPrint‡ software to help eliminate the hassles of Web printing. Now, Web pages are automatically formatted, so they'll print properly with full color and without trimming off the right-hand margin.

Short summary description Canon i560 inkjet printer Colour A4:
This short summary of the Canon i560 inkjet printer Colour A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i560, Colour, A4, 22 ppm, Network ready

Long summary description Canon i560 inkjet printer Colour A4:
This is an auto-generated long summary of Canon i560 inkjet printer Colour A4 based on the first three specs of the first five spec groups.

Canon i560. Colour. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm. Network ready

Features
Duplex printing *
No
Colour *
Yes
Printing
Print resolution colour
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, High resolution paper, Matte paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Photo paper sizes (imperial)
4x6, 5x7"
Borderless printing media sizes
4x6, 5x7, A4, A5
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Performance
Printing noise level
39 dB
Sound power level (standby)
39 dB
Design
Market positioning *
Home & office
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Professional x64, Windows XP Home
Mac operating systems supported
Mac OS X 10.2 Jaguar
Compatible operating systems
Windows 7 Windows XP Windows 2000/Me/98/95 Windows NT 4.0 Mac OS (8.6 to 9.x) Mac OS X v 10.2.1 / 10.2.x
Weight & dimensions
Weight
7.5 kg
Other features
Toner cartridge
1
All-in-one functions
Print
Network ready
Yes
Dimensions (WxDxH)
419.1 x 274.3 x 172.7 mm
Power LED
Yes
Stand-by LED
Yes
Print technology
Laser
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:17:39
Uk has collected 4 expert reviews for Canon i560 inkjet printer Colour A4 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
zdnet.co.uk
Updated:
2013-05-18 01:17:39
This colour inkjet delivers excellent value for families, students and digital photo enthusiasts.
80%
Country Distributor
United Kingdom 1 distributor(s)