location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA i550 inkjet printer Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7819A007
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon PIXMA i550 inkjet printer Colour 600 x 600 DPI A4 :
The long product name of Canon PIXMA i550 inkjet printer Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i550 - Black 600 x 600/Color 4800 x 1200, 18/11 ppm, 3311g, Black/Silver
More>>>
Canon PIXMA i550 inkjet printer Colour 600 x 600 DPI A4:
The official description of Canon PIXMA i550 inkjet printer Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Overview

The High-Performance Home Printer.

The Canon i550 Color Bubble Jet Printer delivers professional-level performance with the ultimate home-printer value. Speeds of up to 18 ppm in black and up to 11 ppm in color will let you race through Web pages and documents faster than you ever thought possible. Quality is amazing with an ultra-high resolution of up to 4800 x 1200 color dpi. The i550 printer even turns your desktop into a virtual photo lab-enjoy stunning borderless 4" x 6" prints in less than 48 seconds and photos in sizes up to 8.5" x 11". The i550 printer features the unique Canon Think Tank System™ that combines individual ink tanks with intelligent ink management for ease-of-use and lower printing costs.

Advanced printing technologies for better color reproduction at faster speeds.
The i550 printer features several Canon exclusives: Advanced MicroFine Droplet Technology™ dramatically improves resolution and detail. It has a revolutionary nozzle system that ejects consistent prescribed-volume droplets in ultra-fine sizes with remarkable accuracy. Precision Color Distribution Technology features a symmetrical printhead design with 1,088 nozzles to virtually eliminate color variance and banding problems typically found with conventional high-speed, bi-directional printing.

Easy-PhotoPrint software and Exif Print: smart photo processing of digital camera images.
The i550 printer supports Exif 2.2 (Exchangeable Image Format File), a new worldwide standard for higher quality digital photos, and features exclusive Canon Easy-PhotoPrint software (Windows® only) that delivers the potential of Exif Print-and more. When an Exif compliant digital camera captures a photo, important camera settings and shooting conditions are saved in the JPEG image file. Simple-to-use Easy-PhotoPrint analyzes the recorded data then automatically adjusts printer driver settings for optimum image processing. The result: digital photos that more closely match the photographer's true intentions.

Features

- Up to 18 ppm black / 11 ppm color;
- Up to 4800 x 1200 dpi in color;
- 4 individual ink tanks save money;
- 4" x 6" borderless prints in less than 48 seconds;
- Advanced Microfine Droplet Technology for exceptional photo quality;
- Photos lightfast for approx. 25 years.

Short summary description Canon PIXMA i550 inkjet printer Colour 600 x 600 DPI A4:
This short summary of the Canon PIXMA i550 inkjet printer Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA i550, Colour, 600 x 600 DPI, A4, 150 pages per month, 18 ppm

Long summary description Canon PIXMA i550 inkjet printer Colour 600 x 600 DPI A4:
This is an auto-generated long summary of Canon PIXMA i550 inkjet printer Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA i550. Colour, Maximum duty cycle: 150 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm

Features
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
150 pages per month
Printing
Print resolution colour
4800 x 1200 DPI
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (colour, normal quality, A4/US Letter)
11 ppm
Time to first page (black, normal)
48 s
Time to first page (colour, normal)
90 s
Paper handling
Maximum print size
216 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Banner, Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper, Transparencies
Paper handling
Non-ISO print media sizes
Legal
Ports & interfaces
USB 2.0 ports quantity
1
Performance
Printing noise level
39 dB
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 7/95/98/2000/Me/XP Mac OS 8.6 - 9/v10.1/10.2.x
Minimum RAM
0.56 MB
Weight & dimensions
Width
419.1 mm
Depth
274.3 mm
Height
160 mm
Weight
3.31 kg
Other features
Interface
USB, IEEE 1284
Power requirements
120V AC, 50/60 Hz
Country Distributor
United Kingdom 1 distributor(s)