location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MONITOR 15INCH LCD TV ARES computer monitor 38.1 cm (15") 1280 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MONITOR 15INCH LCD TV ARES
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LW15E33C
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung MONITOR 15INCH LCD TV ARES computer monitor 38.1 cm (15") 1280 x 768 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38.1 cm (15")
  • - 1280 x 768 pixels
  • - 450 cd/m² 400:1
  • - 48 W
Long product name Samsung MONITOR 15INCH LCD TV ARES computer monitor 38.1 cm (15") 1280 x 768 pixels :
The long product name of Samsung MONITOR 15INCH LCD TV ARES computer monitor 38.1 cm (15") 1280 x 768 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LW15E33C 15" TFT TV 38cm 1280x768 400:1 Viewing Angle H150 V120 Teletekst EOS
More>>>
Samsung MONITOR 15INCH LCD TV ARES computer monitor 38.1 cm (15") 1280 x 768 pixels:
The official description of Samsung MONITOR 15INCH LCD TV ARES computer monitor 38.1 cm (15") 1280 x 768 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now you can combine your requirements for a TV and computer monitor into one unit. Samsung exciting LCD TV range allows you to either watch TV or work on your PC using the same display, you can even do both with the Picture in Picture functionality of these units.
Euro multi tuner
4:3 screen ratio
150/120 degree viewing angle
Resolution 1024x768
Progressive scanning
Colour tone control
Digital comb filter
PC Compatible
Desktop stand
5 picture zoom modes
10 page text
4 picture standard modes
6 watts RMS
Virtual dolby
1 tuner
8 OSD languages
Picture and text
Plug and play
On/Off timer/sleep timer
Child lock
1 x scart/1 x D-sub/1 x S-VHS/1 x AV (RCA)

Short summary description Samsung MONITOR 15INCH LCD TV ARES computer monitor 38.1 cm (15") 1280 x 768 pixels:
This short summary of the Samsung MONITOR 15INCH LCD TV ARES computer monitor 38.1 cm (15") 1280 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MONITOR 15INCH LCD TV ARES, 38.1 cm (15"), 1280 x 768 pixels, LCD

Long summary description Samsung MONITOR 15INCH LCD TV ARES computer monitor 38.1 cm (15") 1280 x 768 pixels:
This is an auto-generated long summary of Samsung MONITOR 15INCH LCD TV ARES computer monitor 38.1 cm (15") 1280 x 768 pixels based on the first three specs of the first five spec groups.

Samsung MONITOR 15INCH LCD TV ARES. Display diagonal: 38.1 cm (15"), Display resolution: 1280 x 768 pixels. Display: LCD. Viewing angle, horizontal: 150°, Viewing angle, vertical: 120°

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1280 x 768 pixels
Touchscreen *
No
Display brightness (typical)
450 cd/m²
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
150°
Viewing angle, vertical
120°
Ports & interfaces
I/O ports
1 x headphones ( mini-phone stereo 3.5 mm ) 1 x composite video/audio input ( RCA phono x 3 ) 1 x S-Video input ( 4 PIN mini-DIN ) 1 x SCART ( 21 PIN SCART ) 1 x VGA input ( 15 PIN HD D-Sub (HD-15) ) 1 x audio line-in ( mini-phone stereo 3.5 mm )
Power
Power consumption (typical) *
48 W
Weight & dimensions
Width (without stand)
461 mm
Depth (without stand)
183 mm
Height (without stand)
325 mm
Other features
Display
LCD
Audio system
Stereo/Sound Effects SRS WOW /2 speakers Included
Speakers and microphone
2 x right/left channel speaker - built-in - 3 Watt