location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wired Desktop 320M Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wired Desktop 320M Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9VA80ET
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 16:45:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 May 2024
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Wired Desktop 320M Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Navigate your documents comfortably with a contoured mouse that fits either hand.
  • - Get plug and play simplicity and essential design features. Connect the mouse to any available USB port on your laptop. The mouse wheel doubles as a third function button.
  • - Feel good knowing you can safely clean your mouse with everyday disinfecting wipes as HP mice have been tested up to 1,000 wipes.[2]
  • - Make a purchase you can feel good about with printed circuit boards that are low halogen.[1]
Warranty: One-year limited warranty.
Long product name HP Wired Desktop 320M Mouse :
The long product name of HP Wired Desktop 320M Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wired Desktop 320M Mouse
More>>>
HP Wired Desktop 320M Mouse:
The official description of HP Wired Desktop 320M Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pro-class productivity for your workspace
Work efficiently and enhance your everyday productivity with the comfortable, reliable HP Wired Desktop 320M Mouse.

Short summary description HP Wired Desktop 320M Mouse:
This short summary of the HP Wired Desktop 320M Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wired Desktop 320M Mouse, Ambidextrous, Optical, USB Type-A, Black

Long summary description HP Wired Desktop 320M Mouse:
This is an auto-generated long summary of HP Wired Desktop 320M Mouse based on the first three specs of the first five spec groups.

HP Wired Desktop 320M Mouse. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Black

Designed for your comfort

Navigate your documents comfortably with a contoured mouse that fits either hand.

Easy to connect and use

Get plug and play simplicity and essential design features. Connect the mouse to any available USB port on your laptop. The mouse wheel doubles as a third function button.

Safe to clean

Feel good knowing you can safely clean your mouse with everyday disinfecting wipes as HP mice have been tested up to 1,000 wipes.[2]

Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Design
Form factor *
Ambidextrous
Product colour *
Black
HP segment
Business
Ergonomics
Cable length
1.8 m
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10, Windows 11
Weight & dimensions
Width
103.8 mm
Depth
63.4 mm
Height
35.5 mm
Weight
75.8 g
Packaging data
Quantity per pack *
1 pc(s)
Brand-specific features
HP GTIN (EAN/UPC)
195122479473
Logistics data
Country of origin
China
Country Distributor
Italia 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Disclaimer HP Wired Desktop 320M Mouse:
Disclaimer

[2] Select household wipes can be safely used to clean HP Elite Presenter Mouse, HP Premium keyboard (wireless and USB) and HP desktop wired 320 KB/Mouse up to 1,000 wipes: See wipe manufacturer’s instructions for disinfecting and the HP cleaning guide for HP tested wipe solutions at How to Sanitize Your HP Device Whitepaper.