location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rapid SP30 hole punch 30 sheets Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapid Check ‘Rapid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24127301
Category:
Manual or electric device used for making perforations (holes) in paper.
Hole Punches Check ‘Rapid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rapid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 18:56:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rapid SP30 hole punch 30 sheets Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Punches up to 30 sheets of paper (80 gsm)
  • - Press Less technology reduces power needed by more than 50%
  • - Ergonomic handle enhances performance
  • - Sturdy rubber feet fixing
  • - Easy storage with lock-down handle
Warranty: 5 Years
Long product name Rapid SP30 hole punch 30 sheets Graphite :
The long product name of Rapid SP30 hole punch 30 sheets Graphite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Supreme Press Less Hole Punch SP30
More>>>
Short summary description Rapid SP30 hole punch 30 sheets Graphite:
This short summary of the Rapid SP30 hole punch 30 sheets Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

Rapid SP30, 30 sheets, Graphite, ABS synthetics, Metal, 8 cm, A6 - A3, 5.5 mm

Long summary description Rapid SP30 hole punch 30 sheets Graphite:
This is an auto-generated long summary of Rapid SP30 hole punch 30 sheets Graphite based on the first three specs of the first five spec groups.

Rapid SP30. Punch capacity: 30 sheets, Product colour: Graphite, Material: ABS synthetics, Metal. Diameter: 5.5 mm, Weight: 520 g. Dimensions (WxDxH): 76 x 108 x 125 mm

Brand Image Product code Product Stock Price from
Rapid

Rapid FC30 hole punch 30 sheets Black
(show image)
23639401 FC30 0.00
(excl. VAT)
0 (incl. VAT)
Rapid

Rapid HDC65 hole punch 65 sheets Silver
(show image)
20922603 HDC65 0.00
(excl. VAT)
0 (incl. VAT)
Rapid

Rapid FMC25+ hole punch 30 sheets Silver
(show image)
21835502 FMC25+ 0.00
(excl. VAT)
0 (incl. VAT)
Rapid

Rapid FC30 hole punch 30 sheets Red
(show image)
23639403 FC30 0.00
(excl. VAT)
0 (incl. VAT)
Rapid

Rapid SP30 hole punch 30 sheets Blue
(show image)
24127302 SP30 0.00
(excl. VAT)
0 (incl. VAT)