Fujitsu logo

Fujitsu PRIMERGY TX150 S5 server Tower Intel® Xeon® 3050 2.13 GHz 1 GB DDR2-SDRAM 400 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80007
Info modified on:
19 Jul 2024, 20:11:41
Long product name Fujitsu PRIMERGY TX150 S5 server Tower Intel® Xeon® 3050 2.13 GHz 1 GB DDR2-SDRAM 400 W:

PRIMERGY TX150 S5, Intel Xeon Dual-Core 3050 (2.13GHz, 2MB L2, 1066MHz), 1GB DDR2 SDRAM, no HDD, DVD-ROM, LAN Broadcom 10/100/1000

Fujitsu PRIMERGY TX150 S5 server Tower Intel® Xeon® 3050 2.13 GHz 1 GB DDR2-SDRAM 400 W:

The PRIMERGY tower server with the brand-new Intel®
Xeon® Dual-Core processor even quicker, yet has a lower
clock rate and power consumption. This is achieved both with
a 1066 MHz FSB clock rate and (mainly) with to Intel’s new
state-of-the-art multi-core optimized microarchitecture. A
server with this processor proves to be a particularly powerful
system that can respond positively to your requirements. Enhance your efficiency when it comes to simultaneous execution of multiple applications and downloading mass data. The processor with the Intel® 3000 chipset also supports EM64 technology. This fifth-generation tower server combines high performance with even less noise. The SAS or SATA hot-plug hard disks can be replaced easily while the server is in operation. Both variants offer high data security thanks to built-in RAID 1 functionality. The standard iRMC (Integrated Remote Management Controller) offers enhanced system management, based on IPMI 2.0 technology, and the redundant power supply module further increases operational reliability. The familiar, well-tried Intel Pentium® D (Dual-Core) processor round out the offering.

Short summary description Fujitsu PRIMERGY TX150 S5 server Tower Intel® Xeon® 3050 2.13 GHz 1 GB DDR2-SDRAM 400 W:

Fujitsu PRIMERGY TX150 S5, 2.13 GHz, 3050, 1 GB, DDR2-SDRAM, 400 W, Tower

Long summary description Fujitsu PRIMERGY TX150 S5 server Tower Intel® Xeon® 3050 2.13 GHz 1 GB DDR2-SDRAM 400 W:

Fujitsu PRIMERGY TX150 S5. Processor family: Intel® Xeon®, Processor frequency: 2.13 GHz, Processor model: 3050. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Power supply: 400 W. Chassis type: Tower

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.