location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson OT-BX88V-598:PS COVER FOR T88V incl. PS-180 EDG

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson OT-BX88V-598:PS COVER FOR T88V incl. PS-180 EDG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C32C814598
Category:
Components needed to build a printer.
Printer Kits Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:22:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson OT-BX88V-598:PS COVER FOR T88V incl. PS-180 EDG :
The long product name of Epson OT-BX88V-598:PS COVER FOR T88V incl. PS-180 EDG. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson OT-BX88V-598:PS COVER FOR T88V incl. PS-180 EDG
More>>>
Short summary description Epson OT-BX88V-598:PS COVER FOR T88V incl. PS-180 EDG:
This short summary of the Epson OT-BX88V-598:PS COVER FOR T88V incl. PS-180 EDG data-sheet is auto-generated and uses the product title and the first six key specs.

Epson OT-BX88V-598:PS COVER FOR T88V incl. PS-180 EDG, China, PS-180, TM-T88V, 1 pc(s), 820 g, 190 mm, 288 mm

Long summary description Epson OT-BX88V-598:PS COVER FOR T88V incl. PS-180 EDG:
This is an auto-generated long summary of Epson OT-BX88V-598:PS COVER FOR T88V incl. PS-180 EDG based on the first three specs of the first five spec groups.

Epson OT-BX88V-598:PS COVER FOR T88V incl. PS-180 EDG. Country of origin: China, Compatibility: PS-180, TM-T88V. Quantity per pack: 1 pc(s), Package weight: 820 g, Package width: 190 mm. Products per pallet: 480 pc(s), Pallet width (UK): 100 cm, Pallet length (UK): 120 cm

Features
Country of origin
China
Compatibility
PS-180, TM-T88V
Packaging data
Quantity per pack
1 pc(s)
Package weight
820 g
Package width
190 mm
Package depth
288 mm
Package height
57 mm
Logistics data
Products per pallet
480 pc(s)
Logistics data
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.25 m
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.25 m
Products per pallet (UK)
600 pc(s)
Products per pallet layer
80 pc(s)
Products per pallet layer (UK)
100 pc(s)
Country Distributor
Deutschland 1 distributor(s)