location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Owl Singlepack Cyan T0792 Claria Photographic Ink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Owl
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Cyan T0792 Claria Photographic Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T07924010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3610170035121 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 372924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:59:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Owl Singlepack Cyan T0792 Claria Photographic Ink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Owl Singlepack Cyan T0792 Claria Photographic Ink :
The long product name of Epson Owl Singlepack Cyan T0792 Claria Photographic Ink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Singlepack Cyan T0792 Claria Photographic Ink
More>>>
Epson Owl Singlepack Cyan T0792 Claria Photographic Ink:
The official description of Epson Owl Singlepack Cyan T0792 Claria Photographic Ink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reduce your printing costs with high-capacity inks
High-capacity ‘Owl’ inks are ideal if you print high volumes and can help to reduce your printing costs.

Save money with individual inks
Epson’s individual inks give you further savings as you only need to replace the colour used.

Epson inks are optimised for Epson printers
Epson inks and papers have been developed to work hand-in-hand with Epson printers to produce the best results time and time again.

Short summary description Epson Owl Singlepack Cyan T0792 Claria Photographic Ink:
This short summary of the Epson Owl Singlepack Cyan T0792 Claria Photographic Ink data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Owl Singlepack Cyan T0792 Claria Photographic Ink, Cyan, 11.1 ml, 1 pc(s)

Long summary description Epson Owl Singlepack Cyan T0792 Claria Photographic Ink:
This is an auto-generated long summary of Epson Owl Singlepack Cyan T0792 Claria Photographic Ink based on the first three specs of the first five spec groups.

Epson Owl Singlepack Cyan T0792 Claria Photographic Ink. Colour ink volume: 11.1 ml, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
- Epson Stylus Photo PX830FWD - Epson Stylus Photo PX820FWD - Epson Stylus Photo PX810FW - Epson Stylus Photo PX800FW - Epson Stylus Photo PX730WD - Epson Stylus Photo PX720WD - Epson Stylus Photo PX710W - Epson Stylus Photo PX700W - Epson Stylus Photo PX660 - Epson Stylus Photo PX650 - Epson Stylus Photo P50 - Epson Stylus Photo 1500W - Epson Stylus Photo 1400
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
11.1 ml
Type *
Original
Printing colours *
Cyan
Brand compatibility *
Epson
OEM code
C13T07924010
Country of origin
China
Colour
Yes
Weight & dimensions
Width
246 mm
Depth
116 mm
Height
145 mm
Weight
51 g
Package width
145 mm
Package depth
33 mm
Package height
120 mm
Package type
Blister
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
169 cm
Products per pallet
2400 pc(s)
Harmonized System (HS) code
84439990
Products per pallet (UK)
2400 pc(s)
Products per pallet layer
240 pc(s)
Products per pallet layer (UK)
240 pc(s)
Minimum order quantity
8 pc(s)
Brand Image Product code Product Stock Price from
Epson Owl Singlepack Magenta T0793 Claria Photographic Ink Epson Owl Singlepack Magenta T0793 Claria Photographic Ink
(show image)
C13T07934010 Singlepack Magenta T0793 Claria Photographic Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Owl Singlepack Yellow T0794 Claria Photographic Ink Epson Owl Singlepack Yellow T0794 Claria Photographic Ink
(show image)
C13T07944010 Singlepack Yellow T0794 Claria Photographic Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Owl Singlepack Light Cyan T0795 Claria Photographic Ink Epson Owl Singlepack Light Cyan T0795 Claria Photographic Ink
(show image)
C13T07954010 Singlepack Light Cyan T0795 Claria Photographic Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Owl Singlepack Light Magenta T0796 Claria Photographic Ink Epson Owl Singlepack Light Magenta T0796 Claria Photographic Ink
(show image)
C13T07964010 Singlepack Light Magenta T0796 Claria Photographic Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Owl Singlepack Black T0791 Claria Photographic Ink Epson Owl Singlepack Black T0791 Claria Photographic Ink
(show image)
C13T07914010 Singlepack Black T0791 Claria Photographic Ink 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)