location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Smart Tank Plus 658 Wireless All-in-One Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Smart Tank Plus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart Tank Plus 658 Wireless All-in-One
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3YW48A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697809347 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 16:48:30
The date of the most recent change of this product data-sheet in Icecat.
HP 3YW48A user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Smart Tank Plus 658 Wireless All-in-One Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Perfect for low-cost, high-capacity printing – up to 3 years of ink included in the box.[1] Count on the outstanding print quality you expect from HP – get best-in-class print quality.[2]
  • - Print and scan anywhere with HP Smart – best-in-class mobile print app.[4,10]
  • - Stay connected with dual-band Wi-Fi – faster, more reliable connections.[3]
Warranty: One year standard or 30,000 pages limited warranty and get up to 3 years extended warranty upon registration at http://www.hp.com/go/SmartTank3yearswarranty. User replaceable parts have separate warranty periods.
Long product name HP Smart Tank Plus 658 Wireless All-in-One Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi :
The long product name of HP Smart Tank Plus 658 Wireless All-in-One Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thermal Inkjet, 4800 x 1200dpi, 11ppm, A4, 256MB, WiFi, Bluetooth, LED, 2.2″
More>>>
HP Smart Tank Plus 658 Wireless All-in-One Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:
The official description of HP Smart Tank Plus 658 Wireless All-in-One Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This cartridge-free printer with an automatic document feeder plus fax delivers uncompromising quality and up to 3 years of ink included in the box.[1] Get faster connections with dual-band Wi-Fi,[3] and easy mobile printing with HP Smart app.[4]

Short summary description HP Smart Tank Plus 658 Wireless All-in-One Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:
This short summary of the HP Smart Tank Plus 658 Wireless All-in-One Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Smart Tank Plus 658 Wireless All-in-One, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black, Blue

Long summary description HP Smart Tank Plus 658 Wireless All-in-One Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:
This is an auto-generated long summary of HP Smart Tank Plus 658 Wireless All-in-One Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP Smart Tank Plus 658 Wireless All-in-One. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Duplex functions: Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, Blue

Pay up front and save on basic home printing

Get up to 12,000 black pages or up to 8,000 colour pages.[5]
Count on dark, crisp text, and get vibrant colour graphics for all your prints.
Print documents quickly – get up to 38% faster speeds compared to previous HP Smart Tank.[6] Work fast with the 35-page auto-feeder.
Easily refill your ink tank system with spill-free, resealable bottles.[7]

Remote printing and scanning with HP Smart app

Quickly access and print documents and images on your smartphone, from Dropbox and Google Drive.[4]
Get high-quality scanning, and share to Dropbox, Google Drive, email, or the cloud.[4]
Take a photo as a copy, and send it to your printer from virtually anywhere.[4]
Get notifications when printing, scanning, or copying from your smartphone.[4]

Reliable connectivity with dual-band Wi-Fi

Get faster, more reliable connections with dual-band Wi-Fi®.[3]
Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[8]
Get connected and start printing fast from your smartphone or tablet with Bluetooth® LE – easy setup.[9]
Get the features you need for work and other tasks with copy and scan functions.

Print, scan, and copy anywhere
Print, scan, and copy anywhere

Get the freedom to work from anywhere with the HP Smart app – print, scan, and copy from your phone. [4]

Your reliable connection
Your reliable connection

Get faster, more reliable connections with dual-band Wi-Fi®. [3]

Engineered for high-volume printing

Get up to 12,000 black pages or up to 8,000 colour pages. [5]

Achieve high speeds for all your prints

Print your business documents quickly with fast print speeds – up to 38% faster compared with previous HP Smart Tank. [6]

Exceptional HP quality
Exceptional HP quality

Count on dark, crisp text, and get vibrant colour graphics for all your prints.

Hands-free. Auto-fed.
Hands-free. Auto-fed.

Work fast and hands-free – the 35-page auto-feeder helps you complete jobs quickly.

All the features you need

Get the features you need for work and other tasks with copy, scan, and fax functions.

No network, no problem
No network, no problem

Connect your smartphone or tablet directly to your printer – and easily print without accessing a network. [8]

Preserve your photos
Preserve your photos

Count on Original HP inks for photos that last. [11]

Simple, spill-free refill
Simple, spill-free refill

Easily refill your ink tank system with spill-free, resealable bottles. [7]

Printing
Duplex printing mode
Manual
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
11 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Print speed (ISO/IEC 24734) black
11 ppm
Print speed (ISO/IEC 24734) colour
5 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
21 s
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
14 cpm
Copy speed (black, draft, A4)
22 cpm
Copy speed (colour, draft, A4)
14 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Optical scanning resolution (black)
1200 x 1200 ppi
Optical scanning resolution (colour)
1200 x 1200 ppi
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Fax, Software, E-mail Server
Scan speed (colour)
3 ppm
Scan speed (black)
5 ppm
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (colour)
200 x 200 DPI
Fax transmission speed
4 sec/page
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Speed dialling
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
400 - 800 pages per month
Maximum duty cycle *
1000 pages per month
Duplex functions *
Fax
Digital sender
Yes
Ink tank system
Yes
Number of print cartridges *
4
Printing colours *
Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
Replacement cartridges
1VV22AA, 1VV21AA, 1VV22AE, 1VV21AE
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
1
Maximum input capacity
100 sheets
Maximum output capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355 mm
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
Legal
Envelopes sizes
B5, DL
Borderless printing media sizes
A4, Letter
Custom media width
76.2 - 215 mm
Custom media length
127 - 355 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Optional connectivity
Bluetooth, USB 2.0
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound power level (printing)
6.4 dB
Design
Product colour *
Black, Blue
Market positioning *
Home & office
Built-in display *
Yes
Display
LED
Display diagonal
5.59 cm (2.2")
Control type
Touch
Colour display
No
Power
Power consumption (ready)
3.82 W
Power consumption (sleep)
0.71 W
Power consumption (off)
0.11 W
Energy Star Typical Electricity Consumption (TEC)
0.17 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.13 High Sierra, Mac OS X 10.12 Sierra, Mac OS X 10.11 El Capitan
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Recommended humidity operating range
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Certificates
Certification
CISPR 32:2015/EN 55032:2015 Class B; CISPR24:2010/EN 55024:2010; EN 61000-3-2:2014; EN 61000-3-3:2013; FCC CFR 47 Part 15B; ICES-003,2016 Issue 6; EN 301 489-1 V2.1.1:2017; EN 301 489-17 V3.1.1:2017; FCC Rules and Regulations 47 CFR Part 68/TIA-968-B; ES 203 021-2/ES 203 021-3
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
449 mm
Depth
373 mm
Height
198 mm
Weight
6.19 kg
Packaging data
Package width
495 mm
Package depth
238 mm
Package height
480 mm
Package weight
8.5 kg
Packaging content
Cables included
AC
Warranty card
Yes
Bundled software
HP Printer Software, HP Update, HP Photo Creations
Logistics data
Harmonized System (HS) code
8443319090
Pallet gross width
3.74 m
Pallet gross length
100 cm
Pallet gross height
2.4 m
Pallet gross weight
425 g
Layers per pallet
5 pc(s)
Products per pallet
50 pc(s)
Technical details
Master (outer) cases per pallet layer
10 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
3740 x 1000 x 2400 mm
Recommended system requirements
Windows 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection, USB port, Internet Explorer.
PictBridge
No
Pallet dimensions (W x D x H) (imperial)
3739.9 x 1000 x 2397.5 mm (147.2 x 39.4 x 94.4")
Pallet weight (imperial)
424.6 kg (936 lbs)
Number of print heads
2
Country Distributor
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Smart Tank Plus 658 Wireless All-in-One Thermal inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:
Disclaimer

[1] Based up on 200 pages per month usage. Actual yield varies considerably based on content of printed pages and other factors. Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Some ink from included bottles is used to start up the printer. For details see http://www.hp.com/go/learnaboutsupplies.
[3] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®. Supports both 5.0 GHz and 2.4 GHz using up to 12 non-overlapping channels vs only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) vs 2.4 GHz band (up to 72.2 mbps).
[4] Requires the HP Smart app download. For details on local printing requirements see http://hp.com/go/mobileprinting.
[5] Black and composite colour average per bottle (cyan/magenta/yellow), two 32XL (EMEA DM) black bottles included in the box print up to 6,000 test pages each. Results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. An additional black ink bottle may be required to print 8,000 colour test pages. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see: http://www.hp.com/go/learnaboutsupplies.
[6] Compared with HP Smart Tank/Ink Tank All-in-One Printer series. Excludes first set of ISO test pages. For details, see http://hp.com/go/printerclaims.
[7] When used in accordance with set up instructions.
[8] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at http://hp.com/go/mobileprinting.  Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
[9] Mobile device needs to support Bluetooth v4.0+ and be enabled. A mobile app such as HP ePrint or HP Smart must be installed and opened for printing. Mobile device must be within 5 feet of the printer. For details, see http://www.hp.com/go/bleprinting. Bluetooth is a trademark owned by its proprietor and used by HP under license. [3] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®. Supports both 5.0 GHz and 2.4 GHz using up to 12 non-overlapping channels vs only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) vs 2.4 GHz band (up to 72.2 mbps).
[4] Requires the HP Smart app download. For details on local printing requirements see http://hp.com/go/mobileprinting.
[6] Compared with HP Smart Tank/Ink Tank All-in-One Printer series. Excludes first set of ISO test pages. For details, see http://hp.com/go/printerclaims.
[5] Black and composite colour average per bottle (cyan/magenta/yellow), two 32XL (EMEA DM) black bottles included in the box print up to 6,000 test pages each. Results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. An additional black ink bottle may be required to print 8,000 colour test pages. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see: http://www.hp.com/go/learnaboutsupplies.
[7] When used in accordance with set up instructions.
[11] For more information, see http://hp.com/go/printpermanence.
[8] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at http://hp.com/go/mobileprinting.  Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.