location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Parasol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Yellow T0444 DURABrite Ink High Capacity
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T04444010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946355924
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:39:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Yellow
  • - Colour ink type: Pigment-based ink
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity :
The long product name of Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Singlepack Yellow T0444 DURABrite Ink High Capacity
More>>>
Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity:
The official description of Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EPSON DURABrite ink constitutes a major advance in the field of ink technology. The unique composition of this ink achieves a uniform quality on all media types, resulting in long-lasting printouts that are suitable for archiving as standard.

Short summary description Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity:
This short summary of the Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity, Yellow, Pigment-based ink, 13 ml, 1 pc(s)

Long summary description Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity:
This is an auto-generated long summary of Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity based on the first three specs of the first five spec groups.

Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity. Colour ink type: Pigment-based ink, Colour ink volume: 13 ml, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- Stylus CX6600 - Stylus CX6400 - Stylus CX3650 - Stylus C86 - Stylus C84WiFi - Stylus C84N - Stylus C84 - Stylus C66 Photo Edition - Stylus C66 - Stylus C64
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
13 ml
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Yellow
Brand compatibility *
Epson
OEM code
C13T04444010
Country of origin
Mexico
Colour
Yes
Certification
CE
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Package width
145 mm
Package depth
33 mm
Package height
120 mm
Package type
Blister
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
169 cm
Products per pallet
2400 pc(s)
Products per pallet (UK)
2400 pc(s)
Products per pallet layer
240 pc(s)
Products per pallet layer (UK)
240 pc(s)
Minimum order quantity
8 pc(s)
Other features
Technology
Epson DURABrite
Brand Image Product code Product Stock Price from
Greenman ET444 ink cartridge 1 pc(s) Yellow Greenman ET444 ink cartridge 1 pc(s) Yellow
(show image)
ET444 ET444 0.00
(excl. VAT)
0 (incl. VAT)
Greenman ET443 ink cartridge 1 pc(s) Magenta Greenman ET443 ink cartridge 1 pc(s) Magenta
(show image)
ET443 ET443 0.00
(excl. VAT)
0 (incl. VAT)
Greenman ET442 ink cartridge 1 pc(s) Cyan Greenman ET442 ink cartridge 1 pc(s) Cyan
(show image)
ET442 ET442 0.00
(excl. VAT)
0 (incl. VAT)
Greenman ET441 ink cartridge 1 pc(s) Black Greenman ET441 ink cartridge 1 pc(s) Black
(show image)
ET441 ET441 0.00
(excl. VAT)
0 (incl. VAT)
Epson Parasol T0443 ink cartridge Original Magenta Epson Parasol T0443 ink cartridge Original Magenta
(show image)
C13T044340LR T0443 0.00
(excl. VAT)
0 (incl. VAT)
Epson Parasol T0442 ink cartridge Original Cyan Epson Parasol T0442 ink cartridge Original Cyan
(show image)
C13T044240LB T0442 0.00
(excl. VAT)
0 (incl. VAT)
Epson Parasol Singlepack Black T0441 DURABrite Ink Epson Parasol Singlepack Black T0441 DURABrite Ink
(show image)
C13T04414010 Singlepack Black T0441 DURABrite Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Parasol Singlepack Cyan T0442 DURABrite Ink High Capacity Epson Parasol Singlepack Cyan T0442 DURABrite Ink High Capacity
(show image)
C13T04424010 Singlepack Cyan T0442 DURABrite Ink High Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Epson Parasol Singlepack Magenta T0443 DURABrite Ink High Capacity Epson Parasol Singlepack Magenta T0443 DURABrite Ink High Capacity
(show image)
C13T04434010 Singlepack Magenta T0443 DURABrite Ink High Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Wecare

Wecare WEC4324 ink cartridge 1 pc(s) Yellow
(show image)
WEC4324 WEC4324 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)