HP logo

HP 400 G6 Intel® Core™ i5 i5-10400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4L-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40142
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points HP 400 G6 Intel® Core™ i5 i5-10400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4L-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) White:
  • - Windows 10 Pro
  • - Intel Core i5-10400T (12MB Cache, 2GHz)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 16GB (2666MHz) DDR4L-SDRAM (1 x 16) & 512GB SSD
Long product name HP 400 G6 Intel® Core™ i5 i5-10400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4L-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) White:

Intel Core i5-10400T (12MB Cache, 2GHz), 16GB DDR4L-SDRAM, 512GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, HP Webcam, Windows 10 Pro

HP 400 G6 Intel® Core™ i5 i5-10400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4L-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) White:

Ready for versatile work environments

Easy to deploy, sleek, and feature-rich, the HP ProOne 400 24 All-in-One PC features a contemporary design with business-class performance, collaboration, security, and manageability features.

Short summary description HP 400 G6 Intel® Core™ i5 i5-10400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4L-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) White:

HP 400 G6, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 16 GB, 512 GB, Windows 10 Pro

Long summary description HP 400 G6 Intel® Core™ i5 i5-10400T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR4L-SDRAM 512 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) White:

HP 400 G6. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 2 GHz. Internal memory: 16 GB, Internal memory type: DDR4L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.