location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDU1220T6 power distribution unit (PDU) 13 AC outlet(s) 0U/1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDU1220T6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU1220T6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332255761 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 23:04:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PDU1220T6 power distribution unit (PDU) 13 AC outlet(s) 0U/1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single-phase Basic 0U/1U Black
  • - 13 AC outlet(s) NEMA 5–15R, NEMA 5–20R
  • - 2500 W
More>>>
Short summary description Tripp Lite PDU1220T6 power distribution unit (PDU) 13 AC outlet(s) 0U/1U Black:
This short summary of the Tripp Lite PDU1220T6 power distribution unit (PDU) 13 AC outlet(s) 0U/1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDU1220T6, Basic, 0U/1U, Single-phase, Horizontal/Vertical, Metal, Black

Long summary description Tripp Lite PDU1220T6 power distribution unit (PDU) 13 AC outlet(s) 0U/1U Black:
This is an auto-generated long summary of Tripp Lite PDU1220T6 power distribution unit (PDU) 13 AC outlet(s) 0U/1U Black based on the first three specs of the first five spec groups.

Tripp Lite PDU1220T6. PDU types: Basic, Rack capacity: 0U/1U, Type: Single-phase. AC outlets quantity: 13 AC outlet(s), AC outlet types: NEMA 5–15R, NEMA 5–20R, Power plug: NEMA L5-20P. Cable length: 1.83 m. Nominal input voltage: 100 - 127 V, Maximum current: 20 A, AC input frequency: 50 - 60 Hz. Width: 508 mm, Depth: 114.3 mm, Height: 44.4 mm

Design
PDU types *
Basic
Type
Single-phase
Rack capacity *
0U/1U
Mounting
Horizontal/Vertical
Housing material
Metal
Product colour
Black
Ports & interfaces
AC outlets quantity *
13 AC outlet(s)
Power plug
NEMA L5-20P
AC outlet types *
NEMA 5–15R, NEMA 5–20R
Features
Cable length
1.83 m
Power
Nominal input voltage *
100 - 127 V
AC input frequency
50 - 60 Hz
Maximum current *
20 A
Nominal output voltage
100 - 127 V
Power protection features
Overload
Maximum power
2500 W
Weight & dimensions
Width
508 mm
Depth
114.3 mm
Height
44.4 mm
Weight
2.36 kg
Packaging data
Package weight
2.59 kg
Package width
57.2 mm
Package depth
518.2 mm
Package height
236.2 mm
Packaging content
Manual
Yes
Rack mount kit
Yes
Operational conditions
Storage temperature (T-T)
-30 - 50 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332255768
Logistics data
Country of origin
China
Master (outer) case width
353.1 mm
Master (outer) case length
523.2 mm
Master (outer) case height
254 mm
Master (outer) case gross weight
16.8 kg
Products per master (outer) case
6 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite 1.44kW 120V Single-Phase ATS/Metered PDU - 8 NEMA 5-15R Outlets, Dual 5-15P Inputs, 12 ft. Cords, 1U, TAA Tripp Lite 1.44kW 120V Single-Phase ATS/Metered PDU - 8 NEMA 5-15R Outlets, Dual 5-15P Inputs, 12 ft. Cords, 1U, TAA
(show image)
PDUMH15ATS 1.44kW 120V Single-Phase ATS/Metered PDU - 8 NEMA 5-15R Outlets, Dual 5-15P Inputs, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUBHV20D 220-240V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 4 Schuko Outlets, C20 & Schuko Inputs, Rack/Wall Tripp Lite PDUBHV20D 220-240V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 4 Schuko Outlets, C20 & Schuko Inputs, Rack/Wall
(show image)
PDUBHV20D PDUBHV20D 220-240V 16A Single-Phase Hot-Swap PDU with Manual Bypass - 4 Schuko Outlets, C20 & Schuko Inputs, Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUBHV20B 220-240V 13A Single-Phase Hot-Swap PDU with Manual Bypass - 4 BS1363 Outlets, C20 & BS1363 Inputs, Rack/Wall Tripp Lite PDUBHV20B 220-240V 13A Single-Phase Hot-Swap PDU with Manual Bypass - 4 BS1363 Outlets, C20 & BS1363 Inputs, Rack/Wall
(show image)
PDUBHV20B PDUBHV20B 220-240V 13A Single-Phase Hot-Swap PDU with Manual Bypass - 4 BS1363 Outlets, C20 & BS1363 Inputs, Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUBHV101U 200-250V 10A Single-Phase Hot-Swap PDU with Manual Bypass - 6 C13 Outlets, 2 C14 Inlets, 1U Rack/Wall Tripp Lite PDUBHV101U 200-250V 10A Single-Phase Hot-Swap PDU with Manual Bypass - 6 C13 Outlets, 2 C14 Inlets, 1U Rack/Wall
(show image)
PDUBHV101U PDUBHV101U 200-250V 10A Single-Phase Hot-Swap PDU with Manual Bypass - 6 C13 Outlets, 2 C14 Inlets, 1U Rack/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU1226 power distribution unit (PDU) 13 AC outlet(s) 0U/1U Black Tripp Lite PDU1226 power distribution unit (PDU) 13 AC outlet(s) 0U/1U Black
(show image)
PDU1226 PDU1226 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH30HV6 power distribution unit (PDU) 18 AC outlet(s) 2U Black Tripp Lite PDUMH30HV6 power distribution unit (PDU) 18 AC outlet(s) 2U Black
(show image)
PDUMH30HV6 PDUMH30HV6 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH15HVATNET 2.4kW Single-Phase Switched Automatic Transfer Switch PDU, Two 200-240V C14 Inlets, 10 C13 Outputs, 1U, TAA Tripp Lite PDUMH15HVATNET 2.4kW Single-Phase Switched Automatic Transfer Switch PDU, Two 200-240V C14 Inlets, 10 C13 Outputs, 1U, TAA
(show image)
PDUMH15HVATNET PDUMH15HVATNET 2.4kW Single-Phase Switched Automatic Transfer Switch PDU, Two 200-240V C14 Inlets, 10 C13 Outputs, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH15HVAT 2.4kW Single-Phase Local Metered Automatic Transfer Switch PDU, Two 200-240V C14 Inlets, 10 C13 Outputs, 1U, TAA Tripp Lite PDUMH15HVAT 2.4kW Single-Phase Local Metered Automatic Transfer Switch PDU, Two 200-240V C14 Inlets, 10 C13 Outputs, 1U, TAA
(show image)
PDUMH15HVAT PDUMH15HVAT 2.4kW Single-Phase Local Metered Automatic Transfer Switch PDU, Two 200-240V C14 Inlets, 10 C13 Outputs, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUH32HV19 7.7kW Single-Phase 200-240V Basic PDU, 4 C19 Outlets, IEC 309 32A Blue Input, 3.6 m Cord, 1U Rack-Mount Tripp Lite PDUH32HV19 7.7kW Single-Phase 200-240V Basic PDU, 4 C19 Outlets, IEC 309 32A Blue Input, 3.6 m Cord, 1U Rack-Mount
(show image)
PDUH32HV19 PDUH32HV19 7.7kW Single-Phase 200-240V Basic PDU, 4 C19 Outlets, IEC 309 32A Blue Input, 3.6 m Cord, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUH32HV 7.7kW Single-Phase 200-240V Basic PDU, 10 C13 Outlets, IEC 309 32A Blue Input, 3.6 m Cord, 1U Rack-Mount Tripp Lite PDUH32HV 7.7kW Single-Phase 200-240V Basic PDU, 10 C13 Outlets, IEC 309 32A Blue Input, 3.6 m Cord, 1U Rack-Mount
(show image)
PDUH32HV PDUH32HV 7.7kW Single-Phase 200-240V Basic PDU, 10 C13 Outlets, IEC 309 32A Blue Input, 3.6 m Cord, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)