location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SmartBase PC1270D Laser 2400 x 600 DPI 12 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartBase
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC1270D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0010A103
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon SmartBase PC1270D Laser 2400 x 600 DPI 12 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 2400 x 600 DPI
  • - 12 ppm
  • - Mono faxing
  • - Internal memory: 2 MB
  • - 22.6 kg
Long product name Canon SmartBase PC1270D Laser 2400 x 600 DPI 12 ppm :
The long product name of Canon SmartBase PC1270D Laser 2400 x 600 DPI 12 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartBase PC1270D
More>>>
Canon SmartBase PC1270D Laser 2400 x 600 DPI 12 ppm:
The official description of Canon SmartBase PC1270D Laser 2400 x 600 DPI 12 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Digital Personal Copier All-In-One SmartBase PC1270D combines a flatbed black and white digital copier, laser printer and fax. With its built-in ADF, it makes any office more efficient.

Features
-Digital Black & White personal copier, laser printer, fax and ADF
-Laser copy quality
-High print resolution
-Fax with 79-page memory
-All-in-one Cartridge
-CAPT printing system
-30-sheet Automatic Document Feeder
-Network Printing

Copier
With no warm-up time at all, the PC1270D can instantly copy up to 12 cpm at a high 1200 x 600 dpi (enhanced) copy resolution.
Digital copying ensures that speed is not the only benefit. It ensures documents of professional quality, while the memory copying function allows the PC1270D to scan originals just once and then copy up to 99 pages. It is even possible to use 2 on 1 copying, whereby two originals are scanned and then copied onto one A4 page. In addition, the valuable electronic collating function simplifies business procedures still further by sorting documents directly after copying.

Printer
Canon laser printers deliver the professional black and white quality documents that today's working environment requires and then some. The PC1270D can print up to 12 ppm, at a professional print resolution of up to 2400 x 600 dpi (enhanced). And it can be used in a Network environment with the optional Network Adapter.

Fax
There are two faxing options: either from the 30-sheet automatic document feeder or directly from the platen hugely convenient for magazines. With a transmission speed of 6 seconds per page made possible by its 14.4 Kbps G3 modem, plus a large 79-page memory and one-touch automatic speed dialling, the PC1270D makes faxing simpler yet smarter than ever.

Automatic Document Feeder
With so many features and the tremendous advantages of digital technology, The PC1270D is a complete office in itself. It even comes complete with an automatic document feeder. Load up to 30 original documents in the feeder, and the PC1270D will copy them and put them back in order.

All-in-one cartridge
No need to change the toner or replace parts. Canon PC1270D combines the three most essential parts into one unique all-in-one cartridge: toner, drum and cleaner unit. Quick, clean and easy to replace, your copies stay clean, and superb results can be achieved over and over again with virtually no need for maintenance of your copier.

Short summary description Canon SmartBase PC1270D Laser 2400 x 600 DPI 12 ppm:
This short summary of the Canon SmartBase PC1270D Laser 2400 x 600 DPI 12 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SmartBase PC1270D, Laser, 2400 x 600 DPI, Mono faxing

Long summary description Canon SmartBase PC1270D Laser 2400 x 600 DPI 12 ppm:
This is an auto-generated long summary of Canon SmartBase PC1270D Laser 2400 x 600 DPI 12 ppm based on the first three specs of the first five spec groups.

Canon SmartBase PC1270D. Print technology: Laser, Maximum resolution: 2400 x 600 DPI. Maximum copy resolution: 1200 x 600 DPI. Faxing: Mono faxing

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Time to first page (black, normal)
17 s
Copying
Copying *
No
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
12 cpm
Scanning
Scanning *
No
Fax
Faxing *
Mono faxing
Modem speed
14.4 Kbit/s
Features
Digital sender
No
Number of print cartridges *
1
Performance
Internal memory *
2 MB
Design
Market positioning *
Home & office
Weight & dimensions
Weight
22.6 kg
Other features
Dimensions (WxDxH)
475 x 442 x 352 mm
Compatible operating systems
Microsoft Windows 95/98/ME/NT 4.0/2000/XP
All-in-one functions
Fax
Colour all-in-one functions
No
Brand Image Product code Product Stock Price from
Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm
(show image)
9867A036 MF5730 0.00
(excl. VAT)
0 (incl. VAT)
Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm
(show image)
9867A010 MF5730 0.00
(excl. VAT)
0 (incl. VAT)
Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm
(show image)
9867A033 MF5730 0.00
(excl. VAT)
0 (incl. VAT)