location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 841/874/876 PageWide XL Maintenance Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
841/874/876 PageWide XL Maintenance Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3WW99A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122442699 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 198470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2024 00:55:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 841/874/876 PageWide XL Maintenance Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - What's in the box: Maintenance cartridge
Warranty: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 841/874/876 PageWide XL Maintenance Cartridge :
The long product name of HP 841/874/876 PageWide XL Maintenance Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

841/874/876 PageWide XL Maintenance Cartridge
More>>>
HP 841/874/876 PageWide XL Maintenance Cartridge:
The official description of HP 841/874/876 PageWide XL Maintenance Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Short summary description HP 841/874/876 PageWide XL Maintenance Cartridge:
This short summary of the HP 841/874/876 PageWide XL Maintenance Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 841/874/876 PageWide XL Maintenance Cartridge, 1 pc(s), Single pack

Long summary description HP 841/874/876 PageWide XL Maintenance Cartridge:
This is an auto-generated long summary of HP 841/874/876 PageWide XL Maintenance Cartridge based on the first three specs of the first five spec groups.

HP 841/874/876 PageWide XL Maintenance Cartridge. Supply type: Single pack, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP PageWide XL 5000 Printer series, HP PageWide XL 4500/4000 Printer series, HP PageWide XL 8000 Printer series, HP PageWide XL 8000 Blueprinter, HP PageWide XL 5000 Blueprinter, HP PageWide XL 5000 Printer series
Quantity per pack *
1 pc(s)
Type *
Original
Brand compatibility *
HP
Supply type *
Single pack
OEM code
3WW99A
Quantity per box
1 pc(s)
Weight & dimensions
Width
192.1 mm
Weight & dimensions
Depth
161.9 mm
Height
173.2 mm
Weight
250 g
Packaging data
Package width
192.1 mm
Package depth
161.9 mm
Package height
173.2 mm
Package type
Box
Technical details
Box contents
Maintenance cartridge
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Sverige 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Suomi 2 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
Australia 1 distributor(s)