location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 864M 500-ml Black PageWide XL Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
864M 500-ml Black PageWide XL Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3ED90A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905469161 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Oct 2024 00:03:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 864M 500-ml Black PageWide XL Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Set a new quality standard for technical documents—HP PageWide XL pigment ink for durable prints with crisp lines, fine detail, smooth grayscales that beat LED.[2] Vivid color at breakthrough speeds is ideal for GIS maps, short-term retail posters.
  • - Enabling fast production printing in monochrome and color, HP PageWide XL pigment ink supports print speeds up to 15 D/A1 pages/minute.[4] Dual HP ink cartridges enable automatic cartridge switchover while the printer is running.
  • - HP PageWide XL pigment ink is designed for single-pass, large-format HP PageWide XL printing, allowing HP PageWide printheads to operate reliably for outstanding sustained, high-quality productivity. HP Eco-Carton replaces plastic ink cartridge.
  • - Ideal for high-volume production of technical documents as well as GIS map and short-term retail poster applications.
  • - What's in the box: Ink cartridge
Warranty: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 864M 500-ml Black PageWide XL Ink Cartridge :
The long product name of HP 864M 500-ml Black PageWide XL Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

864M 500-ml Black PageWide XL Ink Cartridge
More>>>
HP 864M 500-ml Black PageWide XL Ink Cartridge:
The official description of HP 864M 500-ml Black PageWide XL Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for high-volume production of technical documents as well as GIS map and short-term retail poster applications.

Set a new quality standard for technical documents and grow your business with fast, vivid color ideal for GIS map and short-term retail poster applications. See crisp lines, fine detail, and smooth grayscales that beat LED.[2]

Short summary description HP 864M 500-ml Black PageWide XL Ink Cartridge:
This short summary of the HP 864M 500-ml Black PageWide XL Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 864M 500-ml Black PageWide XL Ink Cartridge, High (XL) Yield, Black, Pigment-based ink, 500 ml, 1 pc(s), Single pack

Long summary description HP 864M 500-ml Black PageWide XL Ink Cartridge:
This is an auto-generated long summary of HP 864M 500-ml Black PageWide XL Ink Cartridge based on the first three specs of the first five spec groups.

HP 864M 500-ml Black PageWide XL Ink Cartridge. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 500 ml, Supply type: Single pack, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 1 pages

Features
Black ink type
Pigment-based ink
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
500 ml
Black ink page yield *
1 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Single pack
OEM code
3ED90A
Quantity per box
1 pc(s)
Weight & dimensions
Width
152 mm
Depth
64 mm
Height
125 mm
Packaging data
Package width
152 mm
Packaging data
Package depth
64 mm
Package height
125 mm
Brand-specific features
HP GTIN (EAN/UPC)
193905469161
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
1219 x 1016 x 1447 mm
Products per pallet
864 pc(s)
Master (outer) cases per pallet
72 pc(s)
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
9 pc(s)
Products per master (outer) case
12 pc(s)
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 1447.8 mm (48 x 40 x 57")
Harmonized System (HS) code
84439990
Country Distributor
España 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Suomi 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 864M 500-ml Black PageWide XL Ink Cartridge:
Disclaimer

[2] Based on testing commissioned by HP and performed by Sogeti in September, 2020. Fine detail based on the number of line breaks found in 1.5 mm of line. On vertical 1 px C,M,Y,K lines. Printed on Oce 75 g plain paper using equivalent fast/high-speed print modes. For output produced with an HP PageWide XL 8200 Printer and comparable printers from different manufacturers and that represent the majority market share of LED and UV-gel printers worldwide as of 2019 according to IDC.