Canon logo

Canon S750 (NMS) inkjet printer Colour 600 x 600 DPI

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70266
Info modified on:
28 Jan 2020, 15:30:18
Long product name Canon S750 (NMS) inkjet printer Colour 600 x 600 DPI:

A4 20 PPM 2400 X 1200DPI ML (NMS)

Canon S750 (NMS) inkjet printer Colour 600 x 600 DPI:

The Canon S750 is an affordable color inkjet, and its fast print speeds, good text quality, and cost-cutting individual ink tanks make it a good fit for home or small-office users on a budget. The S750 falls short in terms of photo and graphics quality, however, so digital designers and shutterbugs may want to look elsewhere.

Short summary description Canon S750 (NMS) inkjet printer Colour 600 x 600 DPI:

Canon S750 INKJET PRINTER (NMS), Colour, 4, 600 x 600 DPI, 20 ppm

Long summary description Canon S750 (NMS) inkjet printer Colour 600 x 600 DPI:

Canon S750 INKJET PRINTER (NMS). Colour, Number of print cartridges: 4. Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 20 ppm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.