location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Renew 14 Laptop Sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Renew 14 Laptop Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2E6V0AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161316234 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2024 13:04:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP Renew 14 Laptop Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 35.6 cm (14") Grey
  • - Elastane, Polyester
  • - Brand compatibility: Universal
  • - 210 g
Warranty: One-year limited warranty.
Long product name HP Renew 14 Laptop Sleeve :
The long product name of HP Renew 14 Laptop Sleeve. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Renew 14 Laptop Sleeve
More>>>
HP Renew 14 Laptop Sleeve:
The official description of HP Renew 14 Laptop Sleeve as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hi, I'm made of plastic bottles
This 14-inch diagonal laptop sleeve is made out of discarded plastic bottles. These bottles are ground into pellets which are spun into yarn and knit into the beautiful sleeve you see in front of you. Reducing the plastics in nature and upping your sleek style.

Short summary description HP Renew 14 Laptop Sleeve:
This short summary of the HP Renew 14 Laptop Sleeve data-sheet is auto-generated and uses the product title and the first six key specs.

HP Renew 14 Laptop Sleeve, Sleeve case, 35.6 cm (14"), 210 g

Long summary description HP Renew 14 Laptop Sleeve:
This is an auto-generated long summary of HP Renew 14 Laptop Sleeve based on the first three specs of the first five spec groups.

HP Renew 14 Laptop Sleeve. Case type: Sleeve case, Maximum screen size: 35.6 cm (14"), Number of compartments: 1. Weight: 210 g. Surface coloration: Monochromatic

Plastic bottles turned into modern protection

Help keep plastic out of the environment by using a 14-inch diagonal laptop sleeve made from recycled plastic bottles.[1]

Thoughtful, innovative construction

Knit to shape construction provides optimal fit and a modern design, with minimal manufacturing waste.

Magnetic closure

The zipperless design with a magnetic closure provides a convenient and snug fit to your laptop.

Features
Surface coloration
Monochromatic
Maximum screen size *
35.6 cm (14")
Case type *
Sleeve case
Material *
Elastane, Polyester
Product main colour *
Grey
Gender
Unisex
Number of compartments
1
Brand compatibility *
Universal
Weight & dimensions
Width
362 mm
Depth
225 mm
Height
13 mm
Weight
210 g
Package width
407 mm
Package depth
271 mm
Package weight
260 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Disclaimer HP Renew 14 Laptop Sleeve:
Disclaimer

[1] Made with 96% recycled plastic bottle material.