location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DLQ-3500II dot matrix printer 550 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLQ-3500II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH59501
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson DLQ-3500II dot matrix printer 550 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 550 cps Black, White
  • - 59 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: Ethernet, USB
  • - Print head: 24-pin 200 million characters
  • - 78 W
Long product name Epson DLQ-3500II dot matrix printer 550 cps :
The long product name of Epson DLQ-3500II dot matrix printer 550 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24-pin dot matrix printer, HighSpeed-Draft: 10 cpi: 550 chars/s, 1.44" LCD, 59 dB
More>>>
Epson DLQ-3500II dot matrix printer 550 cps:
The official description of Epson DLQ-3500II dot matrix printer 550 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast, precise, reliable printing, with the paper handling versatility to meet all your business needs. More efficient business comes easy with the Epson DLQ-3500II flatbed printer. You get lightning speed to sprint through the job fast. Outstanding precision for clear, professional results every time. Epson's renowned reliability for top performance that goes the distance. And versatility that leaves other printers in its dust. You can print on overlapping paper, multi-part forms (up to eight parts), even if they have labels. Colour printing is yours too. What's more, the DLQ-3500II has an optional network adaptor, with a user-friendly interface that lets everyone take advantage of its exceptional capabilities.

Superb Reliability
For decades, Epson has supported businesses with an impressive range of printers offering exceptional reliability. The Epson DLQ-3500II carries on this tradition of unrivalled dependability. Long-life features include a total print volume of twenty five million lines, plus black ribbon life of six million characters. Which translates into impeccable flatbed performance, day in and day out.

No More Waiting!
Boosted productivity is what the Epson DLQ-3500II is all about. It delivers a stunning 550 cps at 10 cpi in high speed draft, 495 cps at 10 cpi draft, and 195 cps in LQ.

User and Environment Friendly
In line with Epson's environmental policy, the Epson DLQ-3500II is constructed of non-toxic, easily recycled materials. It's user-friendly too. The direct path horizontal feed design assures accurate printing every time without crooked lines or smearing. This also contributes to environmental protection by eliminating wasteful use of paper.

Epson Technology – The Key to Versatile Paper Handling
Printing on single sheets, envelopes, and continuous paper is just the beginning with the Epson DLQ-3500II. You can also print on overlapping paper. And for even more versatility, there's Auto Platen Gap adjustment. Switch to the Auto mode, and this Epson innovation automatically detects paper thickness before adjusting the distance between the head and the platen. The result is precise, smooth printing even on forms with labels. If you're using a limited range of paper thicknesses, you can also switch to the Manual mode to set the optimum printing parameters manually.

1+7 Copy Printing Convenience
Need copies? Switch to the Copy mode, and the powerful Epson DLQ-3500II can deliver up to seven copies in addition to the original. And thanks to the high impact pressure of the long-life 24-pin printhead each copy is as clear as the original.

Short summary description Epson DLQ-3500II dot matrix printer 550 cps:
This short summary of the Epson DLQ-3500II dot matrix printer 550 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DLQ-3500II, 550 cps, 550 cps, 195 cps, 10 cpi, 7 copies, Code 128 (A/B/C), Code 39, EAN13, EAN8, Interleaved 2/5, POSTNET, UPC-A, UPC-E

Long summary description Epson DLQ-3500II dot matrix printer 550 cps:
This is an auto-generated long summary of Epson DLQ-3500II dot matrix printer 550 cps based on the first three specs of the first five spec groups.

Epson DLQ-3500II. Maximum print speed: 550 cps, Maximum print speed (draft): 550 cps, Maximum print speed (LQ): 195 cps. Continuous paper thickness range: 0.12 - 0.62 mm, Label thickness range: 0.16 - 0.19 mm, Multi-part paper thickness range: 0.12 - 0.62 mm. Product colour: Black, White, Buffer size: 128 KB, Sound pressure level (printing): 59 dB. Standard interfaces: Ethernet, USB. Print head: 24-pin, Print direction: Bi-directional, Print head life: 200 million characters

Printing
Maximum printing width (columns) *
136
Colour *
No
Maximum print speed *
550 cps
Maximum print speed (draft)
550 cps
Maximum print speed (LQ)
195 cps
Character density
10 cpi
Maximum number of copies
7 copies
Built-in barcodes
Code 128 (A/B/C), Code 39, EAN13, EAN8, Interleaved 2/5, POSTNET, UPC-A, UPC-E
Bitmap fonts
Courier, Draft, OCR-B, Orator, Orator-S, Prestige, Roman, Sans Serif, Script C
Scalable fonts
Roman, Roman T, Sans Serif, Sans Serif H
Character sets
ISO 8859-15, ISO Latin 1, Italic, PC437, PC850, PC858, PC864, Roman 8
Paper handling
Continuous paper thickness range
0.12 - 0.62 mm
Label thickness range
0.16 - 0.19 mm
Multi-part paper thickness range
0.12 - 0.62 mm
Single sheet thickness range
0.065 - 0.19 mm
Features
Product colour *
Black, White
Buffer size *
128 KB
Sound pressure level (printing) *
59 dB
Page description languages *
Epson ESC/P2, PPDS
Features
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
Ethernet, USB
Endurance
Print head *
24-pin
Print direction
Bi-directional
Print head life
200 million characters
Power
Power consumption (typical)
78 W
Power consumption (standby)
0.8 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows XP
Bundled software
Epson Status Monitor
Weight & dimensions
Width
661 mm
Depth
433 mm
Height
276 mm
Weight
18.9 kg