location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks 3U Rack-mount SAS Kit Storage auto loader & library Tape Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks 3U Rack-mount SAS Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AG576A show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:44
The date of the most recent change of this product data-sheet in Icecat.
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3-0-0 (Three year parts)
Long product name HPE StorageWorks 3U Rack-mount SAS Kit Storage auto loader & library Tape Cartridge :
The long product name of HPE StorageWorks 3U Rack-mount SAS Kit Storage auto loader & library Tape Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP StorageWorks 3U Rack-mount SAS Kit
More>>>
Short summary description HPE StorageWorks 3U Rack-mount SAS Kit Storage auto loader & library Tape Cartridge:
This short summary of the HPE StorageWorks 3U Rack-mount SAS Kit Storage auto loader & library Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks 3U Rack-mount SAS Kit, Storage auto loader & library, Tape Cartridge

Long summary description HPE StorageWorks 3U Rack-mount SAS Kit Storage auto loader & library Tape Cartridge:
This is an auto-generated long summary of HPE StorageWorks 3U Rack-mount SAS Kit Storage auto loader & library Tape Cartridge based on the first three specs of the first five spec groups.

HPE StorageWorks 3U Rack-mount SAS Kit. Product type: Storage auto loader & library, Media type: Tape Cartridge

Brand Image Product code Product Stock Price from
HP 1U SAS Ext-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge HP 1U SAS Ext-Min 1x-4m Cable Assembly Kit Storage array Tape Cartridge
(show image)
AE468A 1U SAS Ext-Min 1x-4m Cable Assembly Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
274338-B22 StoreEver 3U SCSI Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP DAT 160 USB External Tape Drive Storage auto loader & library Tape Cartridge HP DAT 160 USB External Tape Drive Storage auto loader & library Tape Cartridge
(show image)
Q1581A#AC3 DAT 160 USB External Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks DAT 320 USB (1) in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge HP StorageWorks DAT 320 USB (1) in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AP835A StorageWorks DAT 320 USB (1) in 1U Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP DAT 160 SCSI External Tape Drive Storage auto loader & library Tape Cartridge HP DAT 160 SCSI External Tape Drive Storage auto loader & library Tape Cartridge
(show image)
Q1574A#AC3 DAT 160 SCSI External Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP DAT 320 USB External Tape Drive HP DAT 320 USB External Tape Drive
(show image)
AJ823A#AC3 DAT 320 USB External Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP RDX160 Internal Removable Disk Backup System HP RDX160 Internal Removable Disk Backup System
(show image)
AJ765A#AC3 RDX160 Internal Removable Disk Backup System 0.00
(excl. VAT)
0 (incl. VAT)
HP DAT 320 USB Internal Tape Drive HP DAT 320 USB Internal Tape Drive
(show image)
AJ825A DAT 320 USB Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP DAT 320 SAS Internal Tape Drive HP DAT 320 SAS Internal Tape Drive
(show image)
AJ830A DAT 320 SAS Internal Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE AJ823A backup storage device Storage drive Tape Cartridge DAT 160 GB
(show image)
AJ823A AJ823A 0.00
(excl. VAT)
0 (incl. VAT)