ATEN logo

ATEN CS19208 KVM switch Rack mounting Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53741
Info modified on:
17 May 2024, 07:13:45
End of life date:
01 Aug 2021
Bullet Points ATEN CS19208 KVM switch Rack mounting Black:
  • - One USB console controls up to eight DisplayPort interface computers and two additional USB 3.0 peripheral devices
  • - Cascadable to two levels – controls up to 128 computers1
  • - Multi-Display feature – stack up to eight CS19208 units and display video from up to 8 monitors (dual display / triple display / quad display / multi-display)
  • - Video DynaSync™ – an exclusive ATEN technology that eliminates boot-up display problems and optimizes the resolution when switching among different sources
  • - EDID Expert™ – selects optimum EDID mode for smooth power-up and highest quality display
  • - Supports a DisplayPort or HDMI video output – allows you to choose an appropriate video output and deploy console with flexibility
  • - Superior video quality – up to 4K DCI (4096 x 2160 @ 60Hz)
  • - Built-in 2-port USB 3.1 Gen 1 hub with SuperSpeed 5 Gbps data transfer rates
  • - Audio enabled – full bass response provides a rich experience for 2.1 channel stereo sound
  • - Supports HD audio2
  • - Computer selection via pushbuttons, hotkeys, OSD, and RS-232 commands
  • - Independent switching of KVM and USB peripheral focus3
  • - Two-level (administrator/user) password authorization for enhanced security protection
  • - Broadcast mode – operations can be simultaneously performed on all selected computers, such as software installation and upgrading, system-wide shutdown, etc.
  • - Auto Scan Mode for monitoring all computers
  • - Console mouse port emulation/bypass feature supports most mouse drivers and multifunction mice
  • - Multilingual keyboard mapping – supports English (US), English (UK), German (GER.), German (SWISS), French, Hungarian, Italian, Japanese, Korean, Russian, Spanish, Swedish, Traditional Chinese, and Simplified Chinese
  • - Mac/Sun keyboard support and emulation4
  • - Supports hot-plugging
  • - DisplayPort 1.2 compliant; HDCP 2.2 compliant
  • - Multiplatform support – Windows, Linux, Mac, and Sun
  • - Firmware upgradable
  • - Supports multimedia, wireless keyboards and mouse
  • - Note:
  • - 1. Cascading between CS19208 and CS19216 is available.
  • - 2. HD audio through HDMI and DisplayPort channel cannot be switched independently.
  • - 3. Independent switching is only supported under mouse emulation mode.
  • - 4. PC keyboard combinations emulate Mac/Sun keyboards; Mac/Sun keyboards work only with their own computers.
Long product name ATEN CS19208 KVM switch Rack mounting Black:

8-Port USB 3.0 4K DisplayPort KVM Switch

ATEN CS19208 KVM switch Rack mounting Black:

The ATEN CS19208 8-Port USB 3.0 4K DisplayPort KVM Switch can effectively access and control up to 8 DisplayPort computers from a single USB keyboard, USB mouse, and monitor console. With its dual interface console, users can choose between DisplayPort/HDMI video output supporting high video quality up to 4K DCI (4096 x 2160 @ 60Hz), presenting crystal-clear visuals.

To meet the needs of easy expansion and flexibility, the CS19208 can be cascaded to two levels to control up to 128 computers from a single console. Furthermore, the CS19208 supports multi-display function by stacking up to eight CS19208 units to compare and analyze information on 8 monitors at most, which substantially streamlines the working environment.

With two patented ATEN technology – Video DynaSync™ and EDID Expert™ , the CS19208 can optimize display resolution, accelerate switching between ports and power up smoothly while eliminating boot-up display problems.

Besides, the CS19208 comes with a built-in USB 3.1 Gen 1 hub delivering data transfer rates up to 5 Gbps, allowing users to speed up operations and share USB peripherals instantly. For user-friendly port selection methods, the CS19208 offers pushbuttons, hotkeys, RS-232 commands, and OSD with newly-designed UI, bringing effortless and intuitive operations.

To eliminate security concern, a two-level password authorization is available to enhance security protection for accessing and controlling computers. Consolidating these advantageous functionalities, the CS19208 is ideal for server room/computer room management applied in industries with requirements for high-quality images and multitasking, such as Enterprise, Government, Production, Telecom, Finance, Medical Healthcare, Industrial Automation, etc.

Short summary description ATEN CS19208 KVM switch Rack mounting Black:

ATEN CS19208, 4096 x 2160 pixels, 4K Ultra HD, Rack mounting, 18.44 W, Black

Long summary description ATEN CS19208 KVM switch Rack mounting Black:

ATEN CS19208. Keyboard port type: USB, Mouse port type: USB, Video port type: DisplayPort. HD type: 4K Ultra HD, Maximum resolution: 4096 x 2160 pixels, Video bandwidth: 60 Hz. Product colour: Black, Housing material: Metal. Power consumption (typical): 18.44 W. Width: 214.3 mm, Depth: 432.4 mm, Height: 44 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.