location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 50PC51 TV 127 cm (50") HD Black 1500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50PC51
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50PC51
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 50PC51 TV 127 cm (50") HD Black 1500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 127 cm (50") Plasma
  • - HD 1366 x 768 pixels 16:9
  • - 1500 cd/m²
  • - 450 W
Long product name LG 50PC51 TV 127 cm (50") HD Black 1500 cd/m² :
The long product name of LG 50PC51 TV 127 cm (50") HD Black 1500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

50PC51 50" Plasma TV 1366x768 100Hz
More>>>
LG 50PC51 TV 127 cm (50") HD Black 1500 cd/m²:
The official description of LG 50PC51 TV 127 cm (50") HD Black 1500 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LG gives you the must-have of plasma technology with its 50" 50PC51 screen! This screen comes with improved, first-class image features, as well as XD Engine and Clear Filter Pro functions that are combined with 100 Hz technology to guarantee high-quality images for all your home cinema sessions. What's more, the 50PC51 has a resolution of 1366 x 768 (HD ready), a brightness level of 1500 cd/m² and an impressive dynamic contrast rate of 15000:1, allowing it to display vibrant colours and intense blacks for resolutely high-definition images. Furthermore, the 50PC51 is equipped with an extensive connection system that includes 2 HDMI inputs, 2 scart sockets and a PC input so you can hook up your audio/video system, and its amazing digital tuner gives you free access to all Freeview channels.

Short summary description LG 50PC51 TV 127 cm (50") HD Black 1500 cd/m²:
This short summary of the LG 50PC51 TV 127 cm (50") HD Black 1500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG 50PC51, 127 cm (50"), 1366 x 768 pixels, HD, Plasma, Black

Long summary description LG 50PC51 TV 127 cm (50") HD Black 1500 cd/m²:
This is an auto-generated long summary of LG 50PC51 TV 127 cm (50") HD Black 1500 cd/m² based on the first three specs of the first five spec groups.

LG 50PC51. Display diagonal: 127 cm (50"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: Plasma, Display brightness: 1500 cd/m², Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
127 cm (50")
HD type *
HD
Display technology *
Plasma
Native aspect ratio *
16:9
Display brightness *
1500 cd/m²
Display resolution *
1366 x 768 pixels
Audio
Number of speakers *
2
Equalizer
Yes
Equalizer bands quantity
5
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
Performance
Teletext function
Yes
Teletext
1000 pages
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
PC Audio in
Yes
RS-232 ports
1
Ports & interfaces
SCART ports quantity
1
RF ports quantity
1
S-Video inputs quantity
1
HDMI ports quantity *
2
Power
Power consumption (typical) *
450 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
1242 mm
Depth (with stand)
370 mm
Height (with stand)
887.6 mm
Weight (with stand)
39.3 kg
Width (without stand)
1242 mm
Depth (without stand)
88 mm
Height (without stand)
827.2 mm
Packaging content
Remote control included
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Power requirements
100-240V, 50/60Hz
Number of AV connections
1
Display viewable area (HxV)
1106 x 622 mm
Digital vertical frequency
100