location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 280 Silent Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
280 Silent Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19U64AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122197476 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 280 Silent Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ready when you are, with a battery life that lasts up to 18 months[1].
  • - Helping put our planet first with eco-friendly packaging made of recycled paper.
  • - Ditch the mouse pad, with a mouse that tracks on most surfaces using HP Blue Optical Technology.
Warranty: 2 years limited warranty
Long product name HP 280 Silent Wireless Mouse :
The long product name of HP 280 Silent Wireless Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

280 Silent Wireless Mouse
More>>>
HP 280 Silent Wireless Mouse:
The official description of HP 280 Silent Wireless Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

No sound, no wires.
Get work done all day long, with the wireless mouse that stays connected. Now you can be at your most productive with a comfortable ergonomic design, and battery life of up to 18 months[1]. And with a unique silent click feature, you can enjoy that same click feeling without all the noise. Plus, with HP Blue Optical Technology, work on any surface, anytime.

Short summary description HP 280 Silent Wireless Mouse:
This short summary of the HP 280 Silent Wireless Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP 280 Silent Wireless Mouse, Right-hand, Optical, RF Wireless, Black

Long summary description HP 280 Silent Wireless Mouse:
This is an auto-generated long summary of HP 280 Silent Wireless Mouse based on the first three specs of the first five spec groups.

HP 280 Silent Wireless Mouse. Form factor: Right-hand. Movement detection technology: Optical, Device interface: RF Wireless, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Convenient connectivity, no strings attached.

Enjoy a reliable connection with a 2.4GHz wireless[2] dongle. Store the dongle inside the mouse when you're on the go.

Click quietly

This mouse has up to 90% noise reduction on the left and right buttons. So, you get that same click feel without the sound. It’s perfect to use in any space.

Designed for comfort

Be at your most productive using an ergonomically designed mouse that provides all-day comfort.

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Frequency band
2.4 GHz
Design
Form factor *
Right-hand
Product colour *
Black
Surface coloration
Monochromatic
Power
Power source *
Batteries
Service life of battery
18 month(s)
System requirements
Windows operating systems supported
Windows 7, Windows Vista, Windows XP
Weight & dimensions
Width
110 mm
Depth
71 mm
Height
40 mm
Weight
70 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
110 mm
Package depth
80 mm
Package height
50 mm
Package weight
140 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Disclaimer HP 280 Silent Wireless Mouse:
Disclaimer

[1] Actual battery life will vary with use and environmental conditions, and will naturally decrease with time and usage.
[2] Wireless connectivity up to 32.8ft (10m).

[1] Wireless connectivity up to 32.8ft (10m).
[2] Actual battery life will vary with use and environmental conditions, and will naturally decrease with time and usage.