location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon L1000 LASERFAX 3MB fax machine 33.6 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1000 LASERFAX 3MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0688A032
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon L1000 LASERFAX 3MB fax machine 33.6 Kbit/s :
The long product name of Canon L1000 LASERFAX 3MB fax machine 33.6 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L1000 Laserfax, 16 ppm, 192-page memory upgradeable 704 pages, 33.6 Kbps
More>>>
Canon L1000 LASERFAX 3MB fax machine 33.6 Kbit/s:
The official description of Canon L1000 LASERFAX 3MB fax machine 33.6 Kbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional quality laser fax with Canon technologies that make it a leader in its class. Super heavy-duty print engine -16 pages per minute, durable FX-6 cartridge and a large memory capacity. Can be upgraded for ISDN and Network Printing.

Short summary description Canon L1000 LASERFAX 3MB fax machine 33.6 Kbit/s:
This short summary of the Canon L1000 LASERFAX 3MB fax machine 33.6 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Canon L1000 LASERFAX 3MB, 33.6 Kbit/s, 16 cpm, 500 sheets, 3 MB, 192 pages, 210 x 297 mm

Long summary description Canon L1000 LASERFAX 3MB fax machine 33.6 Kbit/s:
This is an auto-generated long summary of Canon L1000 LASERFAX 3MB fax machine 33.6 Kbit/s based on the first three specs of the first five spec groups.

Canon L1000 LASERFAX 3MB. Modem speed: 33.6 Kbit/s. Copy speed (black, normal quality, A4): 16 cpm. Standard input capacity: 500 sheets. Fax memory: 3 MB, Fax memory: 192 pages. Maximum print size: 210 x 297 mm, Print speed (black, normal quality, A4/US Letter): 16 ppm

Fax
Modem speed *
33.6 Kbit/s
Copying
Copy speed (black, normal quality, A4)
16 cpm
Maximum copy speed (black, A4)
16 cpm
Input & output capacity
Standard input capacity
500 sheets
Memory
Fax memory
3 MB
Memory
Fax memory
192 pages
Printing
Maximum print size
210 x 297 mm
Print speed (black, normal quality, A4/US Letter)
16 ppm
Other features
Copy resolution (black text)
600 x 600 DPI
Maximum resolution
600 x 600 DPI
Media formats
Standard media sizes
A4
Brand Image Product code Product Stock Price from
Canon Fax-L100 fax machine Laser 33.6 Kbit/s Canon Fax-L100 fax machine Laser 33.6 Kbit/s
(show image)
0574B062 Fax-L100 0.00
(excl. VAT)
0 (incl. VAT)
Canon Fax-L100 fax machine Laser 33.6 Kbit/s Canon Fax-L100 fax machine Laser 33.6 Kbit/s
(show image)
0574B004 Fax-L100 0.00
(excl. VAT)
0 (incl. VAT)
Canon Fax-L100 fax machine 33.6 Kbit/s Canon Fax-L100 fax machine 33.6 Kbit/s
(show image)
0574B078 Fax-L100 0.00
(excl. VAT)
0 (incl. VAT)
Canon Fax-L100 fax machine Laser 33.6 Kbit/s Canon Fax-L100 fax machine Laser 33.6 Kbit/s
(show image)
574B024 Fax-L100 0.00
(excl. VAT)
0 (incl. VAT)
Canon Fax-L100 fax machine Laser 33.6 Kbit/s Canon Fax-L100 fax machine Laser 33.6 Kbit/s
(show image)
0574B084 Fax-L100 0.00
(excl. VAT)
0 (incl. VAT)
Canon Fax-L100 fax machine Laser 33.6 Kbit/s Canon Fax-L100 fax machine Laser 33.6 Kbit/s
(show image)
0574B019 Fax-L100 0.00
(excl. VAT)
0 (incl. VAT)
Canon Fax-L100 fax machine Laser 33.6 Kbit/s Canon Fax-L100 fax machine Laser 33.6 Kbit/s
(show image)
0574B016 Fax-L100 0.00
(excl. VAT)
0 (incl. VAT)
Canon Fax-L100 fax machine Laser 33.6 Kbit/s Canon Fax-L100 fax machine Laser 33.6 Kbit/s
(show image)
0574B006 Fax-L100 0.00
(excl. VAT)
0 (incl. VAT)
Canon Fax Laser L-100 fax machine 33.6 Kbit/s Canon Fax Laser L-100 fax machine 33.6 Kbit/s
(show image)
0574B020 Fax Laser L-100 0.00
(excl. VAT)
0 (incl. VAT)
Canon L100 NON Laser A4 600dpi+Free LS-12PC fax machine 33.6 Kbit/s Canon L100 NON Laser A4 600dpi+Free LS-12PC fax machine 33.6 Kbit/s
(show image)
0574B019+LS-12PC L100 NON Laser A4 600dpi+Free LS-12PC 0.00
(excl. VAT)
0 (incl. VAT)