Apple logo

Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 9 4G 64 GB Pink Refurbished

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18266
Info modified on:
14 Mar 2024, 18:29:20
Long product name Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 9 4G 64 GB Pink Refurbished:

11.938 cm (4.7 ") , 1334 x 750, 3D Touch, A9 + M9, 64GB, Touch ID, 802.11ac, Bluetooth, NFC, 12MP + 5MP, iOS 9

Short summary description Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 9 4G 64 GB Pink Refurbished:

Apple iPhone 6s, 11.9 cm (4.7"), 1334 x 750 pixels, 64 GB, 12 MP, iOS 9, Pink

Long summary description Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 9 4G 64 GB Pink Refurbished:

Apple iPhone 6s. Display diagonal: 11.9 cm (4.7"), Display resolution: 1334 x 750 pixels. Processor family: Apple, Processor model: A9. Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 9. Product colour: Pink. Weight: 143 g

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.