location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo GY51B37795 mouse Office Ambidextrous RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GY51B37795
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GY51B37795
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195348258982 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 07:30:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo GY51B37795 mouse Office Ambidextrous RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Work or present anywhere with the one-twist mouse and laser presenter
  • - Touch scroll with easy on-the-fly DPI adjustment (1600, 1200, 800)
  • - Pair with multiple devices using dual-mode 2.4G wireless or Bluetooth 5
  • - Easily pair with Bluetooth PC with Microsoft Swift Pair
  • - Safe and easy to use integrated Class 1 laser (under reasonable use)
  • - Never run out of power thanks to the integrated rechargeable battery with fast charge
  • - Award-winning ergonomic V-shape design for comfort and portability
Long product name Lenovo GY51B37795 mouse Office Ambidextrous RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI :
The long product name of Lenovo GY51B37795 mouse Office Ambidextrous RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Yoga Mouse with Laser Presenter (Shadow Black)
More>>>
Lenovo GY51B37795 mouse Office Ambidextrous RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI:
The official description of Lenovo GY51B37795 mouse Office Ambidextrous RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An ultrathin portable mouse. An intuitive presenter. The Lenovo™ Yoga™ Mouse is the modern professional’s pocket companion – wherever inspiration strikes, and whenever the spotlight shines. Connect to devices and work effortlessly on any surface, with high-precision up to 1600 DPI tracking and the ergonomic V-shape grip. Turn the Yoga flat with a single twist to get a fully functional and safe laser presenter with built-in slide control.

Short summary description Lenovo GY51B37795 mouse Office Ambidextrous RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI:
This short summary of the Lenovo GY51B37795 mouse Office Ambidextrous RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo GY51B37795, Ambidextrous, Optical, RF Wireless + Bluetooth + USB Type-A, 1600 DPI, Black

Long summary description Lenovo GY51B37795 mouse Office Ambidextrous RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI:
This is an auto-generated long summary of Lenovo GY51B37795 mouse Office Ambidextrous RF Wireless + Bluetooth + USB Type-A Optical 1600 DPI based on the first three specs of the first five spec groups.

Lenovo GY51B37795. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth + USB Type-A, Movement resolution: 1600 DPI, Buttons quantity: 4, Scroll type: Touch. Power source: Batteries/Cable. Product colour: Black

Mouse
Purpose *
Office
Device interface *
RF Wireless + Bluetooth + USB Type-A
Movement detection technology *
Optical
Movement resolution *
1600 DPI
Scroll type *
Touch
Buttons quantity *
4
Customizable movement resolution
Yes
Number of movement resolution modes
3
Frequency band
2.4 GHz
Bluetooth version
5.0
Certification
CB, CEC, CE-RED, cTUVus, DOE, FCC, FDA, IC, IDA, IEC 60825-1:2014, MSIP, NCC, Nrcan, SDOC, TUV Mark, UAE
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product colour *
Black
Surface coloration
Monochromatic
Power
Power source *
Batteries/Cable
Rechargeable
Yes
Charging port type
USB Type-C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
106 mm
Depth
57 mm
Height
30 mm
Weight
60 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
91 mm
Package depth
44 mm
Package height
151 mm
Package weight
200 g
Packaging content
Receiver included
Yes
Receiver type
Nano receiver
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)