location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 65UN70006LA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65UN70006LA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65UN70006LA
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 11:03:35
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 65UN70006LA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stunning 4K Ultra HD picture quality with detailed images
  • - Immersive sound quality (Ultra Surround)
  • - Stylish design and minimalist two feet stand
  • - Award-winning easy to use smart platform: LG webOS
Long product name LG 65UN70006LA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black :
The long product name of LG 65UN70006LA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65", 4K Ultra HD, 3840 x 2160, IPS, TM100, HDR10 Pro, webOS Smart TV
More>>>
LG 65UN70006LA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
The official description of LG 65UN70006LA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Real 4K TV for all your entertainment needs
LG UHD TV was made to entertain by taking everything you watch to a new level. Whether it's cinema, sports, or games, it delivers real 4K images with vivid colour and fine detail. Enjoy more realistic images in four times the resolution of Full HD.

Quad Core Processor 4K
Enhance everything you watch

The processor removes video noise and creates more vibrant colour and contrast. Low resolution images are upscaled and reproduced at close to 4K quality.

AI ThinQ
Your central hub of convenience

Transform your TV into a central hub with the intelligent AI ThinQ. LG ThinQ allows simple command and control your Home IoT ecosystem with natural voice recognition* via the LG Magic Remote (sold seperately).

Watch content as the creator intended
The processor automatically turns off motion smoothing for the full motion picture effect. Watch films and other content with the creative intent and cinematic experience preserved.

HDR 10 Pro & HLG Pro
Enjoy content in lifelike high definition

LG UHD TVs provide optimal HDR picture quality with the support of major HDR formats including HDR 10 Pro and HLG Pro.

Ultra Surround
Dive into the art of sound

Multiple virtual audio channels create a more immersive sound experience. Enjoy subtle dialogue and sophisticated sound as if you were in the scene itself.

Unlimited Entertainment
Endless content. Endless enjoyment

Enjoy all your favourite content from BBC iPlayer, Netflix, Disney+, Apple TV+ and LG Channels and more.

Low Input Lag
Take complete control without delays

LG UHD TVs allow users to take full and instant control of games without any delays.

Wide Viewing Angle
Lifelike colour from any angle

Watch your favourite teams play on a display with spectacularly realistic colours, no matter where you sit.

Bluetooth Surround Ready
Big sound for the big game

With Bluetooth Surround Ready, you’re fully immersed in a three-dimensional stadium atmosphere. All you have to do is simply connect two compatible Bluetooth speakers of the same model to your LG TV.

Sports Alert
Never miss a shot

Catch every moment of your favourite team with LG Sports Alert. The Sports Alert feature gives you real time alerts on your favourite sports news (e.g. results, goals) whilst watching something else so you won't miss out and can fully relax whilst watching other content.

Live smarter with the new webOS
Enjoy more content through streaming services including Netflix, YouTube and more, all through an intuitive and easy-to-use interface.

Designed for your space and entertainment
The slim bezels and sleek modern lines of LG UHD TVs add a premium design aesthetic to your space and enhance your viewing experience.

Short summary description LG 65UN70006LA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the LG 65UN70006LA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 65UN70006LA, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description LG 65UN70006LA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of LG 65UN70006LA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

LG 65UN70006LA. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED BLU. Smart TV. Motion interpolation technology: TruMotion 100 Hz, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
165.1 cm (65")
HD type *
4K Ultra HD
Display technology *
LED
LED backlighting type
Direct-LED BLU
Screen shape *
Flat
Native aspect ratio *
16:9
Motion interpolation technology *
TruMotion 100 Hz
Native refresh rate
50 Hz
Display resolution *
3840 x 2160 pixels
TV tuner
Tuner type *
Analog & digital
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
WebOS
Operating system version
5.0
Timeshift
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Smart modes
Cinema, Game, Sports, Standard, True Cinema, Vivid
Audio
Number of speakers *
2
RMS rated power *
20 W
Sound modes
Clear Voice III
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth *
Yes
Bluetooth version
5.0
Ethernet LAN *
Yes
Bluetooth Low Energy (BLE)
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
300 x 300 mm
Performance
High Dynamic Range (HDR) technology
Filmmaker Mode, High Dynamic Range 10 Pro (HDR10 Pro), Hybrid Log-Gamma (HLG)
Teletext function
Yes
Teletext
2000 pages
Subtitles function
Yes
Audio formats supported
AAC, AC3, AC4, EAC3, HE-AAC, MP2, MP3, PCM, WMA, apt-X
Video compression formats
HEVC, VP9
Ambient light sensor
Yes
Backlight dimming technology
Local Dimming
High Dynamic Range (HDR) supported *
Yes
Processor cores
4
4K Ultra HD upscaling
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
RF ports quantity
2
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.4
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
SimpLink
Management features
Electronic Programme Guide (EPG)
Yes
Programming period
8 day(s)
On Screen Display (OSD)
Yes
Number of OSD languages
37
Hotel mode
Yes
Works with Amazon Alexa
Yes
Works with the Google Assistant
Yes
Power
Power consumption (typical) *
135 W
Power consumption (standby) *
0.5 W
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
135 kWh
Energy consumption (HDR) per 1000 hours *
150 kWh
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy saving mode
Yes
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
1460 mm
Depth (with stand)
320 mm
Height (with stand)
915 mm
Weight (with stand)
17.4 kg
Width (without stand)
1460 mm
Depth (without stand)
85.8 mm
Height (without stand)
844 mm
Weight (without stand)
17.1 kg
Packaging data
Package width
1600 mm
Package depth
178 mm
Package height
960 mm
Package weight
23 kg
Packaging content
Remote control included
Yes
Country Distributor
Deutschland 1 distributor(s)