location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 640 G5 Intel® Core™ i5 i5-8365U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
640 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9WV08UW
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProBook 640 G5 Intel® Core™ i5 i5-8365U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Core i5-8365U (6MB Cache, 1.6GHz)
  • - 35.6 cm (14")
  • - 8GB (2400MHz) DDR4-SDRAM & 256GB SSD
Long product name HP ProBook 640 G5 Intel® Core™ i5 i5-8365U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Silver :
The long product name of HP ProBook 640 G5 Intel® Core™ i5 i5-8365U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8365U (6MB Cache, 1.6GHz), 8GB DDR4-SDRAM, 256GB SSD, 35.6 cm (14"), Intel UHD Graphics, LAN, Webcam
More>>>
HP ProBook 640 G5 Intel® Core™ i5 i5-8365U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Silver:
The official description of HP ProBook 640 G5 Intel® Core™ i5 i5-8365U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everyday made special
The contemporary and purposeful design of the HP ProBook 640 compliments enterprise-grade performance, security, manageability all with flexible configuration options to suit the needs of a broad spectrum of users.

Short summary description HP ProBook 640 G5 Intel® Core™ i5 i5-8365U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Silver:
This short summary of the HP ProBook 640 G5 Intel® Core™ i5 i5-8365U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 640 G5, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 8 GB, 256 GB, Silver

Long summary description HP ProBook 640 G5 Intel® Core™ i5 i5-8365U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Silver:
This is an auto-generated long summary of HP ProBook 640 G5 Intel® Core™ i5 i5-8365U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Silver based on the first three specs of the first five spec groups.

HP ProBook 640 G5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8365U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Everyday
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
LED backlight
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8365U
Processor cores
4
Processor boost frequency
4.1 GHz
Processor frequency *
1.6 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
Configurable TDP-up frequency
1.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Network
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
48 Wh
Source Testseek summary Average rating
Reviews
Updated:
2020-11-15 06:12:59
Uk has collected 1 expert review for HP ProBook 640 G5 Intel® Core™ i5 i5-8365U Laptop 35.6 cm (14") 8 GB DDR4-SDRAM 256 GB SSD Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%