location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 100-300mm f/4.5-5.6 USM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 100-300mm f/4.5-5.6 USM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2565A010 show
Show alternative article codes used in the online market place
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF 100-300mm f/4.5-5.6 USM Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Lens structure (elements/groups): 13/10
  • - Aperture range (F-F): 4.5 - 5.6
  • - Maximum aperture number: 32
  • - Closest focusing distance: 1.5 m
  • - Auto focus
Long product name Canon EF 100-300mm f/4.5-5.6 USM Black :
The long product name of Canon EF 100-300mm f/4.5-5.6 USM Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EF 100-300mm f/4.5-5.6 USM
More>>>
Canon EF 100-300mm f/4.5-5.6 USM Black:
The official description of Canon EF 100-300mm f/4.5-5.6 USM Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This lens is an EF 100-300mm 4.5-5.6 USM lens

- Lens construction: 13 elements in 10 groups
- Diagonal angle of view: 24°-8°-15°
- Focus adjustment: Rear focusing system with USM
- Closest focusing distance: 1.5m / 4.9ft
- Zoom system: Rotating type
- Filter size: 58mm

Highly practical and portable telephoto zoom lens. The five zoom groups make the length only 121.5 mm. With rear focusing, the lens does not change length or rotate during focusing. Any filter effects therefore remain intact. It also makes autofocusing quick and quiet.

Short summary description Canon EF 100-300mm f/4.5-5.6 USM Black:
This short summary of the Canon EF 100-300mm f/4.5-5.6 USM Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EF 100-300mm f/4.5-5.6 USM, 13/10, 100 - 300 mm, Auto focus

Long summary description Canon EF 100-300mm f/4.5-5.6 USM Black:
This is an auto-generated long summary of Canon EF 100-300mm f/4.5-5.6 USM Black based on the first three specs of the first five spec groups.

Canon EF 100-300mm f/4.5-5.6 USM. Lens structure (elements/groups): 13/10, Closest focusing distance: 1.5 m, Aperture range (F-F): 4.5 - 5.6. AF actuator: USM. Product colour: Black. Diameter: 7.3 cm, Filter size: 5.8 cm, Length: 121.5 mm. Magnification: 0.20x

Lens system
Lens structure (elements/groups) *
13/10
Aperture range (F-F)
4.5 - 5.6
Lens viewing angle, diagonal
24°
Focal length range
100 - 300 mm
Number of diaphragm blades
8
Closest focusing distance *
1.5 m
Maximum aperture number *
32
Zoom capability *
Yes
Performance
Auto focus
Yes
AF actuator
USM
Design
Product colour
Black
Weight & dimensions
Length
121.5 mm
Weight
540 g
Diameter *
7.3 cm
Filter size *
5.8 cm
Other features
Magnification
0.20x
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:50:42
Uk has collected 2 expert reviews for Canon EF 100-300mm f/4.5-5.6 USM Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Canon EF 50mm f/2.5 Compact Macro SLR Macro lens Black Canon EF 50mm f/2.5 Compact Macro SLR Macro lens Black
(show image)
2537A012 EF 50mm f/2.5 Compact Macro 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)