location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic 7"-9" In-Car DVD Player Case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7"-9" In-Car DVD Player Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDVK9
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 204725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:47:09
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 25 Years
Long product name Case Logic 7"-9" In-Car DVD Player Case Black :
The long product name of Case Logic 7"-9" In-Car DVD Player Case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7"-9" In-Car DVD Player Case Koskin/Nylon
More>>>
Case Logic 7"-9" In-Car DVD Player Case Black:
The official description of Case Logic 7"-9" In-Car DVD Player Case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Take your portable DVD player and favorite movies on the go in this padded, multi-functional case.
- Holds up to 9" portable DVD and portable iPod® players
- Patented Grab & Go Suspension™ system makes in-car attachment and removal fast and easy (attaches to most standard headrests).
- Case quickly detaches from attachment system, converting to a portable carrying case
- Built-in Dual Jack™ headphone system allows two people to listen to movies or music while player is in case.
- Allows for 90° or 180° screen extension for optimal viewing
- Extra storage compartment for accessories, cables and charger
- CAUTION: Player must be strapped securely inside case while vehicle is in motion

Short summary description Case Logic 7"-9" In-Car DVD Player Case Black:
This short summary of the Case Logic 7"-9" In-Car DVD Player Case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic 7"-9" In-Car DVD Player Case, 630 g, 190 x 38 x 230 mm, 210 x 100 x 260 mm

Long summary description Case Logic 7"-9" In-Car DVD Player Case Black:
This is an auto-generated long summary of Case Logic 7"-9" In-Car DVD Player Case Black based on the first three specs of the first five spec groups.

Case Logic 7"-9" In-Car DVD Player Case. Weight: 630 g, Interior dimensions (W x D x H): 190 x 38 x 230 mm. Dimensions (WxDxH): 210 x 100 x 260 mm

Technical details
Product colour *
Black
Maximum screen size
17.8 cm (7")
Weight & dimensions
Weight
630 g
Weight & dimensions
Interior dimensions (W x D x H)
190 x 38 x 230 mm
Other features
Dimensions (WxDxH)
210 x 100 x 260 mm