location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ProXtend 27" Monitor 16 9 WQHD 2560x1440

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProXtend Check ‘ProXtend’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27" Monitor 16 9 WQHD 2560x1440
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX-D2725141
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5714590006612
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ProXtend’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ProXtend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:09:34
The date of the most recent change of this product data-sheet in Icecat.
ProXtend PX-D2725141 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ProXtend 27" Monitor 16 9 WQHD 2560x1440
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 27” WQHD LED Display
  • - 16:09 Aspect Ratio
  • - 2560x1440 Display Resolution
  • - 144Hz Refresh Rate
  • - 1ms Response Time
  • - AMD Freesync/NVIDIA Gsync Compatible
  • - Thin 3-sided bezels
Long product name ProXtend 27" Monitor 16 9 WQHD 2560x1440 :
The long product name of ProXtend 27" Monitor 16 9 WQHD 2560x1440. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProXtend 27" Monitor 16 9 WQHD 2560x1440
More>>>
Short summary description ProXtend 27" Monitor 16 9 WQHD 2560x1440:
This short summary of the ProXtend 27" Monitor 16 9 WQHD 2560x1440 data-sheet is auto-generated and uses the product title and the first six key specs.

ProXtend 27" Monitor 16 9 WQHD 2560x1440, 68.6 cm (27"), 2560 x 1440 pixels, UltraWide Quad HD, LED, 1 ms, Black

Long summary description ProXtend 27" Monitor 16 9 WQHD 2560x1440:
This is an auto-generated long summary of ProXtend 27" Monitor 16 9 WQHD 2560x1440 based on the first three specs of the first five spec groups.

ProXtend 27" Monitor 16 9 WQHD 2560x1440. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black