location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Mobile Basic Kit 39.1 cm (15.4") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Basic Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:ACCMBK1
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Mobile Basic Kit 39.1 cm (15.4") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 39.1 cm (15.4") Black
  • - Polyester
  • - 800 g
Long product name Fujitsu Mobile Basic Kit 39.1 cm (15.4") Briefcase Black :
The long product name of Fujitsu Mobile Basic Kit 39.1 cm (15.4") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mobile Basic Kit
More>>>
Fujitsu Mobile Basic Kit 39.1 cm (15.4") Briefcase Black:
The official description of Fujitsu Mobile Basic Kit 39.1 cm (15.4") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The effective cushioning and the reinforced frame protect the notebook on all sides and provide optimal safety. The especially soft handle of the Mobile Basic Kit in combination with the shoulder strap offers a comfortable transport for notebooks from 14-inch up to 15.4-inch.

Short summary description Fujitsu Mobile Basic Kit 39.1 cm (15.4") Briefcase Black:
This short summary of the Fujitsu Mobile Basic Kit 39.1 cm (15.4") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Mobile Basic Kit, Briefcase, 39.1 cm (15.4"), 800 g

Long summary description Fujitsu Mobile Basic Kit 39.1 cm (15.4") Briefcase Black:
This is an auto-generated long summary of Fujitsu Mobile Basic Kit 39.1 cm (15.4") Briefcase Black based on the first three specs of the first five spec groups.

Fujitsu Mobile Basic Kit. Case type: Briefcase, Maximum screen size: 39.1 cm (15.4"). Weight: 800 g

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Briefcase
Material *
Polyester
Product main colour *
Black
Weight & dimensions
Weight
800 g
Notebook compartment dimensions (W x D x H)
390 x 285 x 55 mm
Other features
Dimensions (WxDxH)
410 x 330 x 80 mm
Country Distributor
United Kingdom 1 distributor(s)