location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 286H5AA memory module 4 GB 1 x 4 GB DDR4 3200 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
286H5AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
286H5AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161118043 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2024 13:04:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2024
Product end of life date
Warranty: One-year limited warranty.
Long product name HP 286H5AA memory module 4 GB 1 x 4 GB DDR4 3200 MHz :
The long product name of HP 286H5AA memory module 4 GB 1 x 4 GB DDR4 3200 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 GB 3200MHz DDR4 Memory
More>>>
HP 286H5AA memory module 4 GB 1 x 4 GB DDR4 3200 MHz:
The official description of HP 286H5AA memory module 4 GB 1 x 4 GB DDR4 3200 MHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Upgrade memory. Boost performance.
If you are using a lot of memory-intensive applications and notice your laptop is running slow or crashing, consider adding 4GB 3200MHz DDR4 Memory. It's an easy way to boost the performance and user experience from your current HP laptop PC.

Short summary description HP 286H5AA memory module 4 GB 1 x 4 GB DDR4 3200 MHz:
This short summary of the HP 286H5AA memory module 4 GB 1 x 4 GB DDR4 3200 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

HP 286H5AA, 4 GB, 1 x 4 GB, DDR4, 3200 MHz

Long summary description HP 286H5AA memory module 4 GB 1 x 4 GB DDR4 3200 MHz:
This is an auto-generated long summary of HP 286H5AA memory module 4 GB 1 x 4 GB DDR4 3200 MHz based on the first three specs of the first five spec groups.

HP 286H5AA. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz

Get more done

Do more with the HP laptop you already have. Add 4GB 3200MHz DDR4 Memory so you can run multiple applications concurrently and multitask like a pro.[1]

Experience super-fast speed

Adding 4GB 3200MHz DDR4 Memory will increase the computing speed of your HP laptop. Plus adding super-fast, power-efficient laptop memory will address those annoyingly slow start-up times.

Memory you can trust

Buying generic laptop memory is risky because it is not always compatible. Leave uncertainty behind with genuine HP-branded memory that’s tested and certified for HP laptops and comes with a standard 1-year warranty.

Features
Internal memory *
4 GB
Memory layout (modules x size) *
1 x 4 GB
Internal memory type *
DDR4
Memory clock speed *
3200 MHz
Features
Component for *
Laptop
Weight & dimensions
Width
69.6 mm
Depth
30 mm
Height
3.5 mm
Weight
7.75 g
Brand Image Product code Product Stock Price from
HP 286H5AA memory module 4 GB 1 x 4 GB DDR4 3200 MHz HP 286H5AA memory module 4 GB 1 x 4 GB DDR4 3200 MHz
(show image)
286H5AA#AC3 286H5AA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Sverige 2 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Suomi 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 286H5AA memory module 4 GB 1 x 4 GB DDR4 3200 MHz:
Disclaimer

[1] Due to the non-industry standard nature of some third-party memory modules, we recommend HP branded memory to ensure compatibility. If you mix memory speeds, the system will perform at the lower memory speed.