location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp 32 4K HDR Monitor - UP3221Q

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UltraSharp 32 4K HDR Monitor - UP3221Q
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-UP3221Q show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184409312 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 301042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Sep 2024 16:46:57
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UP3221Q User’s Guide (7.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UP3221Q Dell Display Manager User’s Guide (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UP3221Q Quick Setup Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp 32 4K HDR Monitor - UP3221Q
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80.0cm (31.5") 4K Ultra HD 3840 x 2160 LED IPS
  • - 8ms, 16:9, 350cd/m², 1300:1
  • - USB, HDMI, DisplayPort
Warranty: 3 Years Base Adv Ex
Long product name DELL UltraSharp 32 4K HDR Monitor - UP3221Q :
The long product name of DELL UltraSharp 32 4K HDR Monitor - UP3221Q. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

80.0cm (31.5") 4K Ultra HD 3840 x 2160 LED IPS, 16:9, 350cd/m², 1.073B, 8ms, 178°/178°, 1300:1
More>>>
DELL UltraSharp 32 4K HDR Monitor - UP3221Q:
The official description of DELL UltraSharp 32 4K HDR Monitor - UP3221Q as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create in HDR on this 31.5" UltraSharp PremierColor 4K monitor: the world’s first professional monitor with 2K mini-LED backlit direct dimming zones.

Short summary description DELL UltraSharp 32 4K HDR Monitor - UP3221Q:
This short summary of the DELL UltraSharp 32 4K HDR Monitor - UP3221Q data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp 32 4K HDR Monitor - UP3221Q, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 8 ms, Black, Silver

Long summary description DELL UltraSharp 32 4K HDR Monitor - UP3221Q:
This is an auto-generated long summary of DELL UltraSharp 32 4K HDR Monitor - UP3221Q based on the first three specs of the first five spec groups.

DELL UltraSharp 32 4K HDR Monitor - UP3221Q. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black, Silver

Ultimate brightness and visuals
Ultimate brightness and visuals

Uncompromised contrast and detail: Create and view exceptional 4K HDR content on the world’s first professional monitor with 2K mini-LED direct backlit dimming zones. The densely packed LED panel delivers outstanding contrast and minimizes distracting halo effects.

True-to-life visuals: Deep blacks and bright whites are at your fingertips with VESA DisplayHDR 1000 and an incredible peak brightness of 1,000 nits. The HLG (Hybrid Log Gamma) settings allow you to watch HDR content as well as create video for broadcast and satellite TV platforms, like BBC iPlayer and Japan NHK TV.

Capture every nuance: Experience exquisite detail with Ultra HD (3840x2160) resolution and 140ppi.

Consistent brightness and color: Expect consistent, vibrant color across a wide viewing angle, with In-Plane Switching (IPS) technology. And with the Uniformity Compensation feature, you’ll get consistent brightness across the screen as well.

Created for creators
Created for creators

Spectacular, vibrant colors: Get the widest color coverage in a professional monitor with nearly 100% coverage of the DCI-P3 color space: 99.8% DCI-P3, 93% Adobe RGB and 83% BT.2020. This level of DCI-P3 color space coverage offers nearly 25% more than regular sRGB. Since more and more TVs, mobile phones and devices are adopting DCI-P3 as their standard, this monitor is ideal for creating and viewing video content with a wider range of colors.

Extraordinary color depth: Enjoy a tremendous level of detail that only a true 10 bit panel and the depth of 1.07 billion colors can provide. Even in dark areas, you’ll see better color gradation and precision in more shades.

Accurate color, out of the box: Your monitor is factory calibrated. With 99.8% DCI-P3 with an average Delta-E less than 2 , you can expect accurate colors right from the start.

Precise colors, every time: Calibrate your monitor on demand or on a regular schedule using the built-in Calman® Powered colorimeter - with or without a PC. You can also choose to use an external colorimeter.

Fine-tune with precision: Customize color parameters to your preference using 3D LUT (Look Up Table) or set customized color settings with the writeable 1D and 3D LUT.

Unleash peak performance: Elevate your experience and create without limits when you use this monitor with high performance Precision workstations.

Connect to more productivity
Connect to more productivity

Lightning speed: Thunderbolt™ 3 delivers speeds of up to 40Gbps, creating one compact port that does it all—delivering the fastest and most versatile connection to any dock, display or data peripheral.

Multitask efficiently: Connect two PC sources to the monitor, compare your content and display them at the same time with Picture-by-Picture (PbP). You can even work on a different color space for each input source for maximum creativity.

Dual 4K productivity: Easily daisy chain up to two 4K monitors with Thunderbolt™ 3 for greater multitasking capabilities. And, with the use of Dell dual monitors, you can increase your productivity by up to 21%.

Quick convenience: A USB-A port at the front of the monitor lets you easily connect to external colorimeters or spectrophotometers.

Elevated design
Elevated design

Block out distractions: Reduce unwanted ambient light, glare and reflection with the magnetically attached shading hood.

Designed with you in mind: Navigate the menu and adjust screen settings with the easy-to-use joystick control.

Beauty meets function: Crafted with a premium, platinum silver finish, this sleek monitor features a small base, a catch-less snap-on cable cover and an improved cable management design that hides cables from view for a clutter-free desk space.

Comfort is key: Tilt, swivel and adjust the height of the monitor with a travel height of 160mm (6.29") to compliment your work setup.

More ways to work: The improved Dell Display Manager includes quick access keys, enhanced Easy Arrange with more predefined templates, remote monitor control and asset management capabilities.

Green thinking: for today and tomorrow
Green thinking: for today and tomorrow

Environmental standards: This monitor meets the latest regulatory and environmental standards such as RoHS, CEC, CECP, BFR/PVR (Halogen-free) excluding external cables, Arsenic-free glass and Mercury-free for the panel.

Eco-conscious packaging: To reduce our manufacturing impact on the environment, this monitor is shipped Styrofoam-free. The packaging is made of at least 89% recycled cardboard and the remaining 12% is from a sustainable source.

Energy conservation: Save energy when your monitor is not in use with PowerNap, a feature that dims or puts your monitor to sleep when it’s not in use.

A brand you can rely on
A brand you can rely on

As the No. 1 monitor company worldwide for seven consecutive years (2013 to 2020), we take pride in our unyielding commitment to quality and the utmost satisfaction of our customers.

The story is currently unavailable. Please, contact us.
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL UltraSharp 32 4K HDR Monitor - UP3221Q:
Disclaimer

Actual configuration might differ from illustration