location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot PRO 1 2/3" 8 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POWERSHOT PRO 1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9140A009
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot PRO 1 2/3" 8 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 MP CCD Black
  • - Image sensor size: 2/3"
  • - Optical zoom: 7x Digital zoom: 3.2x
  • - Lithium-Ion (Li-Ion)
Long product name Canon PowerShot PRO 1 2/3" 8 MP CCD Black :
The long product name of Canon PowerShot PRO 1 2/3" 8 MP CCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

POWERSHOT PRO 1
More>>>
Canon PowerShot PRO 1 2/3" 8 MP CCD Black:
The official description of Canon PowerShot PRO 1 2/3" 8 MP CCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PowerShot Pro1 is the digital compact for serious photographers. It includes an 8.0 megapixel CCD, retractable 7x L-series zoom lens, hybrid AF system and Micro Ultrasonic Motor.


Features

- 8.0 megapixels for prints up to A2
- 7x L-Series Micro USM lens with fluorite and UD elements
- Hybrid AF system
- DIGIC processor with iSAPS
- 12 shooting modes
- Choice of sRGB or Adobe RGB
- Large range of accessories
- PictBridge and Direct Print compatible


Don’t compromise.

The serious photographer's choice
The PowerShot Pro1 has an 8.0 megapixel CCD for high-resolution printing up to A2. Its Canon 7x L-Series zoom lens (35mm equivalent: 28–200mm, f/2.4–f/3.5) includes fluorite and UD elements to significantly reduce chromatic aberration. The PowerShot Pro1 features a new hybrid AF system, which together with the Micro Ultrasonic Motor (USM) provides quick, quiet auto-focusing to ensure you don't miss that perfect shot.

Advanced technology
The combination of Canon's unique iSAPS technology to optimise shooting settings, high-performance DIGIC processor for fast processing, together with Image Rendering technology for accurate reproduction of colours, ensures every shot is represented faithfully.

Increased flexibility
Because every shot is different, Canon has made the PowerShot Pro1 incredibly versatile. There are 12 shooting modes – from Manual to Auto (including 2 custom settings), for greater creative control.

There's a choice of two colour space formats – standard sRGB and Adobe RGB. With a choice of 3 compression rates and 5 resolutions, plus RAW mode for maximum image data recording, you have a total of 16 modes for increased recording flexibility.

As well as total compatibility with the complete range of EX Speedlites, the PowerShot Pro1 has optional telephoto and close-up lenses for you to achieve any desired perspective.

Ergonomically designed
The PowerShot Pro 1 is designed to place controls exactly where they should be. Its 2.0" vari-angle LCD is bright, easy to read and tilts to just the position you want. The tough, black body fits comfortably in your hand, while a large grip lets you hold the camera steady as you compose your shots.

Even more choice
After shooting, there's a wealth of software including ZoomBrowser EX (Windows) and ImageBrowser (Macintosh) to help you manage and edit your images. You can also use the CANON iMAGE GATEWAY – 100MB of free internet space that allows you to share your images via email. And you can print your pictures without a PC to any PictBridge or Canon Direct Print compatible printer.

Short summary description Canon PowerShot PRO 1 2/3" 8 MP CCD Black:
This short summary of the Canon PowerShot PRO 1 2/3" 8 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot PRO 1, 8 MP, 2/3", CCD, 7x, 545 g, Black

Long summary description Canon PowerShot PRO 1 2/3" 8 MP CCD Black:
This is an auto-generated long summary of Canon PowerShot PRO 1 2/3" 8 MP CCD Black based on the first three specs of the first five spec groups.

Canon PowerShot PRO 1. Megapixel (approx.): 8 MP, Image sensor size: 2/3", Sensor type: CCD. Optical zoom: 7x, Digital zoom: 3.2x. Display diagonal: 5.08 cm (2"). Weight: 545 g. Product colour: Black

Picture quality
Image sensor size *
2/3"
Megapixel (approx.) *
8 MP
Sensor type *
CCD
Supported aspect ratios
4:3
Lens system
Optical zoom *
7x
Digital zoom *
3.2x
Flash
Flash modes *
Red-eye reduction
Memory
Compatible memory cards *
CF, microdrive
Display
Display *
LCD
Display
Display diagonal *
5.08 cm (2")
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
545 g
Other features
Dimensions (WxDxH)
117.5 x 72 x 90.3 mm
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:59:01
Uk has collected 13 expert reviews for Canon PowerShot PRO 1 2/3" 8 MP CCD Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
avhub.com.au
Updated:
2017-03-01 06:59:01
In the field of A3+ inkjet printers it would seem the bar has already been set to a remarkable height, but now along comes the Canon PIXMA PRO-1 and the bar goes up again. What's more, it goes up by more than just a notch or two. Canon's new flagship A3+...
0%
goodgearguide.com.au
Updated:
2017-03-01 06:59:01
Although providing a similar 8 megapixel resolution and 7X optical zoom, the PowerShot Pro 1 at 545g is considerably lighter than the 955g Sony DSC F828, one of its biggest competitors. The design of the PowerShot Pro 1 is reminiscent of the ground-bre...
90%
T3.com
Updated:
2017-03-01 06:59:01
What if you want the power and features of a digital SLR but still have a hankering for movie modes and framing by LCD? Canon hopes youll spare a thought for its latest SLR-alike, the eight-megapixel Pro1 with its 7x zoom. This solid (550g) camera h...
Good 7x zoom with wide-angle setting. Impressive 8-megapixel images.
Bad Poor interface. Unprofessionally slow handling.
Bottom line 7x zoom with wide-angle setting. Impressive 8-megapixel images.
60%
Neocamera.com
Updated:
2017-03-01 06:59:01
This camera is one of the first batch of 8 megapixel prosumer digital cameras. Clearly aimed at the prosumer becausse of its lens, full set of manual controls and price, the Canon Powershot Pro1 missed its target due to its poor optical quality. Most...
20%
pcworld.com_techhive.com
Updated:
2017-03-01 06:59:01
The Pro1s compact case makes it a pleasant camera to tote. Its battery life could be better, however.
81%
trustedreviews.com
Updated:
2017-03-01 06:59:01
In early 2004, the prosumer digital camera market was set alight with the launch of a range of 8 megapixel cameras from the likes of Sony, with its DSC-F828, Nikon and its Coolpix 8700, and Canon with its PowerShot Pro1 that I'll be taking a closer look a...
70%
dpreview.com
Updated:
2017-03-01 06:59:01
Just when we had hoped that manufacturers were moving on from the megapixel race we caught news of Sonys ICX456 eight megapixel CCD sensor which was leaked onto the Internet in June last year. And so at that time it wasnt difficult to predict that...
Good Very good resolution, joint best of group, Wide angle seven times zoom lens, fast at wide, Selectable color space (sRGB / Adobe RGB), Good shot to shot times, Good flash performance, Time-lapse feature, Relatively compact and lightweight, Good ergonomics...
Bad Vignetting / lens shading at maximum aperture, Visible noise from ISO 100 upwards, Slower than expected startup time, Limited latitude of image parameter adjustment, No AF assist lamp, No live view histogram, Lower than advertised continuous shooting spee...
Bottom line The PowerShot Pro1 is a camera designed to be familiar to current Canon owners, easy enough to use for first time buyers and yet still provide a semiprofessional feel and feature set. Canon has borrowed from its professional lens line to put an L qual...
75%
pcmag.com
Updated:
2017-03-01 06:59:01
Specs: Megapixels: 8, Maximum Resolution: 3264 x 2448 pixels, Included Memory Amount: 64 MB, Media Format: CompactFlash, T...
80%
steves-digicams.com
Updated:
2017-03-01 06:59:01
Despite its compact size, the Pro1 employs a professional quality 2/3-inch, eight megapixel CCD image sensor that produces images up to 3264 x 2448 pixels in size, the largest of any PowerShot camera to date. The cameras L-series 28-200mm equivalent f...
0%
Brand Image Product code Product Stock Price from
Canon PowerShot Pro 1 +GRATIS 256MB geheugen 2/3" 7 MP CCD Black Canon PowerShot Pro 1 +GRATIS 256MB geheugen 2/3" 7 MP CCD Black
(show image)
9140A011AA-RAM Powershot Pro 1 +GRATIS 256MB geheugen 0.00
(excl. VAT)
0 (incl. VAT)