location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lian Li PC-V2120 Full Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lian Li Check ‘Lian Li’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC-V2120
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC-V2120B
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Lian Li’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lian Li: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2023 09:07:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lian Li PC-V2120 Full Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full Tower PC
  • - ATX, EATX, HPTX, micro ATX
  • - Supported HDD sizes: 2.5,3.5"
  • - Number of 5.25" bays: 5
  • - Aluminium
  • - Black
Long product name Lian Li PC-V2120 Full Tower Black :
The long product name of Lian Li PC-V2120 Full Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PC-V2120B - Full Tower, EATX/ATX/M-ATX/HPTX, Aluminum, 4 x USB 3.0, e-SATA, 5 x 5.25", 10 + 3 HDD, 11 Expansion Slot, 14400g, Black
More>>>
Short summary description Lian Li PC-V2120 Full Tower Black:
This short summary of the Lian Li PC-V2120 Full Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lian Li PC-V2120, Full Tower, PC, Black, ATX, EATX, HPTX, micro ATX, Aluminium, 18 cm

Long summary description Lian Li PC-V2120 Full Tower Black:
This is an auto-generated long summary of Lian Li PC-V2120 Full Tower Black based on the first three specs of the first five spec groups.

Lian Li PC-V2120. Form factor: Full Tower, Type: PC, Product colour: Black. Front fans installed: 3x 140 mm, Front fans diameters supported: 120 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 235 mm, Depth: 630 mm, Height: 635 mm. Ventilation fan(s): 3x 140mm, 2x 120mm, Internal drive bays: 10x 3.5", 2 x 2.5", External drive bays: 5x 5.25"

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 22:16:56
Uk has collected 16 expert reviews for Lian Li PC-V2120 Full Tower Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
ocaholic.ch.english
Updated:
2011-08-01 22:16:56
Lian Li is well known for their high qualitiy aluminium comptuer cases but despite this the PC-V2120 is something special. It almost doesn't matter to which other case you compare this one to the PC-V2120 has almost no competition. Therefore we're real...
Bottom line If you sould be looking for a case that offers a lot of space to put you hardware in then the PC-V2120 definitely is the right choice for you. But you should be aware that so much hardware comes at a price and this price will prevent most of the inter...
0%
3dGameMan.com
Updated:
2011-08-01 22:16:56
Video Review: The Lian Li PC-V2120 Case puts most other cases to shame. It's all aluminum, has a removable motherboard tray, lots of drive bays, plenty of fans and more can be added, tool-less design, acrostic dampening material, four USB 3.0 ports a...
0%
techpowerup.com
Updated:
2011-08-01 22:16:56
Caseking is one of the few companies out there, which will not just sell anything. They only offer hardware that performs well and is of high quality. The shop carries quite a few exclusive parts and devices from all around the world and it is also the...
Good Excellent quality all around, HPTX compatibility, Up to 15 hard drives will fit, Slideout mainboard tray, Efficient use of available space, 4x USB 3.0 connectivity, Separate 2.5 inch bays, Can fit two separate radiators (360 mm and 240 mm), Five silent fans included, Simple but effective fan controller, Sound dampening material on front and sides, Top fan openings are closed completely, Rubber mo...
Bad Expensive you better need the space or HPTX compatibility, GPU support beam may conflict with CPU cooler, No SATA hotswap, One fan needs to be removed to fit HPTX boards, No second USB cable adapter, No 3.5 inch adapter for external drive bay, No screwless system for expansion cards, Basically no cable management possibility, Basic packaging this case deserves better...
Bottom line Lian Li has gone all out, aiming to make the ultimate PC chassis. While this has been the aim with some of their previous cases before, they have always managed to impress. With a changing landscape and a new high-end board format a new case needed to...
96%
Bit-Tech.net
Updated:
2011-08-01 22:16:56
When EVGA released the super-sized last year, few case manufacturers took up the challenge of making a chassis capable of housing its massive dimensions. Lian Li didn’t shirk from the task, though, and the result is the PC-V2120; an enormous cave...
Bottom line Due to the very limited market for super-sized motherboards such as the EVGA Classified SR-2, it’s a credit to Lian Li that the PC V2120 has even been made. However, while the idea behind creating a case of this size is admirable, the execution lacks a...
60%
pcper.com
Updated:
2011-08-01 22:16:56
Lian Li brings out heavy artillery with PC-V2120 Courtesy of Lian Li Lian Li is a legend in the PC enclosure industry because of their creative designs, quality construction, and overall uniqueness. There are slim pickings right now for users lookin...
Good Compatible with HPTX motherboards (very rare feature), Solid aluminum construction and design, Sound dampening material behind front door and side panels, Lightweight, supports 13 5.25" devices and 5 5.25" optical drives...
Bad Extremely expensive...
Bottom line After spending several weeks with the PC-V2120, I can confidently say this is the most silent PC enclosure I've ever owned and the accessibility, design, and additional features make it highly desirable for extreme users with a fat wallet. The abilit...
0%
techspot.com
Updated:
2011-08-01 22:16:56
Much like Ferrari and Lamborghini in the automotive world, Lian Li is considered by many to be the flagship computer chassis manufacturer. Although they have been in business since 1983, it wasn't until around 2000 that they began turning heads with th...
Bottom line If it hadn't been for the Corsair Obsidian D800 that I tested several months ago, the Lian Li PC-V2120 would likely be my all-time favorite case in terms of features, ease of use and expandability. The minimalistic external aesthetics might not be for...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)