location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SPA3200 Multi-media Speaker 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPA3200 Multi-media Speaker 2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
125073
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips SPA3200 Multi-media Speaker 2.0 :
The long product name of Philips SPA3200 Multi-media Speaker 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SPA3200 Multimedia Speaker 2.0 Smart Sound Solution
More>>>
Philips SPA3200 Multi-media Speaker 2.0:
The official description of Philips SPA3200 Multi-media Speaker 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With the SPA3200 speakers you can share music from your multimedia gear or simply plug in your headphone for personal listening. They are easy to connect, great looking and provide a deep rich bass sound.

Ultimate bass performance
-Bass boost technology for a deeper, richer bass

Connect to all your gear
-Perfect for MP3, PC, TV, CD & more
-Additional headphone connection for personal listening

Short summary description Philips SPA3200 Multi-media Speaker 2.0:
This short summary of the Philips SPA3200 Multi-media Speaker 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SPA3200 Multi-media Speaker 2.0, 2.0 channels, 85 - 20000 Hz

Long summary description Philips SPA3200 Multi-media Speaker 2.0:
This is an auto-generated long summary of Philips SPA3200 Multi-media Speaker 2.0 based on the first three specs of the first five spec groups.

Philips SPA3200 Multi-media Speaker 2.0. Audio output channels: 2.0 channels. Frequency range: 85 - 20000 Hz

Loudspeakers
Audio output channels *
2.0 channels
Audio
Peak Music Power Output (PMPO)
10 W
Frequency range
85 - 20000 Hz
Packaging data
Package length
15.5 cm
Package weight
1.5 kg
Package width
78 mm
Package height
294 mm
Logistics data
Master (outer) case width
320 mm
Master (outer) case length
600 mm
Master (outer) case height
245 mm
Logistics data
Master (outer) case GTIN (EAN/UPC)
8710895963367
Other features
Power requirements
AC 220V 50Hz
12NC outer carton
908210008114
3.5 mm stereo line cable
Yes
Bass enhancement
Analog Bass Boost, Bass reflex
EAN/UPC/GTIN
8710895963343
Gross weight of outer carton
19.1 kg
Loudspeaker enhancement
Magnetic shielded LSB
Number of satellite speakers
2
Packaging tare weight
0.2 kg
Quantity outer carton
12 pc(s)
Quick installation guide
Yes
Tare weight outer carton
1.1 kg
Brand Image Product code Product Stock Price from
Philips SPA2210R/10 loudspeaker Wired Philips SPA2210R/10 loudspeaker Wired
(show image)
SPA2210R/10 SPA2210R/10