Epson logo

Epson ELPSC35 projection screen 2.54 m (100")

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155174
Info modified on:
07 Oct 2022, 14:04:28
Long product name Epson ELPSC35 projection screen 2.54 m (100"):

100", 2214 x 1247 mm

Epson ELPSC35 projection screen 2.54 m (100"):

Ultra-short Throw projector screen for EH-LS500 laser projection TV

Short summary description Epson ELPSC35 projection screen 2.54 m (100"):

Epson ELPSC35, Manual, 2.54 m (100"), 2.21 m, 124.7 cm

Long summary description Epson ELPSC35 projection screen 2.54 m (100"):

Epson ELPSC35. Drive type: Manual, Diagonal: 2.54 m (100"), Viewable screen width (W): 2.21 m, Viewable screen height (H): 124.7 cm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.