location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M209dw Printer, Black and white, Printer for Home and home office, Print, Two-sided printing; Compact Size; Energy Efficient; Dualband Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet M209dw Printer, Black and white, Printer for Home and home office, Print, Two-sided printing; Compact Size; Energy Efficient; Dualband Wi-Fi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6GW62F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850664243 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2024 07:15:00
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet M209dw Printer, Black and white, Printer for Home and home office, Print, Two-sided printing; Compact Size; Energy Efficient; Dualband Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Two-sided printing; Compact Size; Energy Efficient; Dualband Wi-Fi
  • - Print
Warranty: One-year limited warranty
Long product name HP LaserJet M209dw Printer, Black and white, Printer for Home and home office, Print, Two-sided printing; Compact Size; Energy Efficient; Dualband Wi-Fi :
The long product name of HP LaserJet M209dw Printer, Black and white, Printer for Home and home office, Print, Two-sided printing; Compact Size; Energy Efficient; Dualband Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet M209dw Printer
More>>>
HP LaserJet M209dw Printer, Black and white, Printer for Home and home office, Print, Two-sided printing; Compact Size; Energy Efficient; Dualband Wi-Fi:
The official description of HP LaserJet M209dw Printer, Black and white, Printer for Home and home office, Print, Two-sided printing; Compact Size; Energy Efficient; Dualband Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Super capable. Super compact – with reliable wireless. A high-productivity compact mono laser printer with the fastest two-sided printing in its class[1] and the time-saving HP Smart app.[2,3] Count on more reliable connections and a worry-free experience,[4,5] and get legendary HP quality.

Short summary description HP LaserJet M209dw Printer, Black and white, Printer for Home and home office, Print, Two-sided printing; Compact Size; Energy Efficient; Dualband Wi-Fi:
This short summary of the HP LaserJet M209dw Printer, Black and white, Printer for Home and home office, Print, Two-sided printing; Compact Size; Energy Efficient; Dualband Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M209dw Printer, Black and white, Printer for Home and home office, Print, Two-sided printing; Compact Size; Energy Efficient; Dualband Wi-Fi, Laser, 600 x 600 DPI, A4, 29 ppm, Duplex printing, White

Long summary description HP LaserJet M209dw Printer, Black and white, Printer for Home and home office, Print, Two-sided printing; Compact Size; Energy Efficient; Dualband Wi-Fi:
This is an auto-generated long summary of HP LaserJet M209dw Printer, Black and white, Printer for Home and home office, Print, Two-sided printing; Compact Size; Energy Efficient; Dualband Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet M209dw Printer, Black and white, Printer for Home and home office, Print, Two-sided printing; Compact Size; Energy Efficient; Dualband Wi-Fi. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 20000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 29 ppm, Duplex printing. Wi-Fi. Product colour: White

Work fast. Work smart.

Speed through multipage documents with the fastest in-class two-sided printing speed.[1]
You can fit this LaserJet almost anywhere – it’s that small and compact. Get projects done quickly with a printer that fits almost anywhere.
Get better range and faster, more reliable connections using dual-band Wi-Fi™ with self-reset.[4]
Easily share resources – access and print with wireless and Ethernet networking.[6]
Get the business prints you want, fast. This printer delivers your documents at high speed.

Stay productive from anywhere

Get high-quality scanning, and share to Dropbox, Google Drive, email, or the cloud – from virtually anywhere – with HP Smart app.[2]
Quickly access and print documents and images on your smartphone, from Dropbox and Google Drive, using HP Smart app.[2]
With HP Smart app, you can stay connected to your printer from virtually anywhere.[2] Get notifications when printing, scanning, or copying from your smartphone.[2]

Easy to set up, easy to use

Get started fast with easy setup that guides you, step by step. Simply download the HP Smart app, connect to a network, and share your printer across all your devices.[2]
Easily manage tasks with smart-guided buttons and lighting for an intuitive experience – buttons appear only when needed.

Help make a positive impact on the environment

This HP LaserJet meets ecolabel requirements, including ENERGY STAR® and BLUE ANGEL.
Help save energy with a LaserJet that uses up to 20% less energy than previous model.
Help save energy with HP Auto-On/Auto-Off Technology – intelligence that can turn your printer on when you need it and off when you don’t.[7]
HP FSC®-certified paper is sustainably sourced from responsibly managed, renewable forest sources, which helps stop deforestation and protect wildlife.

Small size. Big performance.

A LaserJet so compact it can fit almost anywhere.

Legendary laser quality

This surprisingly small laser delivers exceptional quality, page after page.

Smart-guided buttons and lighting

Easily manage tasks with smart-guided buttons and lighting for an intuitive experience – buttons appear only when needed.

Ready to help protect business

Get security essentials to help maintain privacy and control, including basic encryption and password protection.

On when you need it, off when you don’t

Help save energy with HP Auto-On/Auto-Off Technology – intelligence that can turn your printer on when you need it and off when you don’t.[7]

Your reliable connection

Get better range and faster, more reliable connections using dual-band Wi-Fi™ with self-reset.[4] [4]

Seamless setup

Get started fast with simple setup that guides you through each step, with HP Smart app.[2] [2]

Printing just got more productive

Quickly access and print documents and images on your smartphone, from Dropbox and Google Drive.[2] [2]

Amazing scanning, now on your smartphone

Get high-quality scanning, and share to Dropbox, Google Drive, email, or the cloud – from virtually anywhere.[2] [2]

Printing
Duplex printing mode
Auto
Print resolution black
600 x 600 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Duplex print speed (black, normal quality, A4/US Letter)
18 ppm
Warm-up time
30 s
Time to first page (black, normal)
7 s
Secure printing
Yes
Features
Maximum duty cycle *
20000 pages per month
Recommended duty cycle
200 - 2000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
URF, PWG, PCLmS
Country of origin
Vietnam
Replacement cartridges
HP 135A Original Black LaserJet Toner Cartridge, W1350A (~1100); HP 135X Original Black LaserJet Toner Cartridge, W1350X (~2400)
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 354 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Postcard, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
JIS B-series sizes (B0...B9)
B5
Custom media width
101.6 - 216 mm
Custom media length
152.4 - 356 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi Direct
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Security algorithms
SNMPv2, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory *
64 MB
Maximum internal memory
64 MB
Built-in processor
Yes
Processor frequency
500 MHz
Sound pressure level (printing)
54 dB
Sound power level (printing)
6.7 dB
Design
Market positioning *
Home & office
Product colour *
White
Built-in display *
No
Control type
Buttons
Design
Certification
CISPR32:2012 & CISPR32:2015 /EN55032:2012 & EN55032:2015+AC:2016 - Class B; EN 61000-3-2:2014; EN 61000-3-3:2013; EN 55035:2017; FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 6.
Power
Power consumption (printing) *
420 W
Power consumption (ready)
2 W
Power consumption (PowerSave)
0.04 W
Power consumption (off)
0.04 W
Energy Star Typical Electricity Consumption (TEC)
0.224 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 11.0 Big Sur, Mac OS X 10.15 Catalina, Mac OS X 12.0 Monterey
Linux operating systems supported
Yes
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR
Sustainable technologies and materials
Mercury free
Doesn't contain
Mercury
Weight & dimensions
Width
355 mm
Depth
279.5 mm
Height
205 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2594 mm
Weight
5.6 kg
Packaging data
Package width
432 mm
Package depth
331 mm
Package height
272 mm
Package weight
7.3 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1 pages
Warranty card
Yes
Cables included
AC
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP dynamic security
Yes
HP GTIN (EAN/UPC) with options
(ABT) 194850664236; (ABY) 194850664250; (B19) 194850664267; (BAZ) 194850664274
HP GTIN (EAN/UPC)
194850664236, 194850664250, 194850664267, 194850664274
Logistics data
Harmonized System (HS) code
8443321010
Pallet gross weight
548.3 g
Layers per pallet
9 pc(s)
Products per pallet
72 pc(s)
Technical details
Master (outer) cases per pallet layer
8 pc(s)
Other features
Recommended system requirements
Microsoft® Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection, Microsoft® Internet Explorer.
Recommended humidity operating range
30 - 70%
Pallet weight (imperial)
547.1 kg (1206.2 lbs)
Acoustic power emissions (ready)
25 dB
Acoustic pressure emissions bystander (ready)
15 dB
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Switzerland 2 distributor(s)
United States 3 distributor(s)
Suomi 2 distributor(s)
Australia 4 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Danmark 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP LaserJet M209dw Printer, Black and white, Printer for Home and home office, Print, Two-sided printing; Compact Size; Energy Efficient; Dualband Wi-Fi:
Disclaimer

[1] Compared to in-class monochrome laser printers and MFPs less than $210 USD or 220€ for single function or less than $310 USD or 320€ for multifunction, all with a published maximum monthly duty cycle of 20,000 or lower. Buyers Lab September 2020 study commissioned by HP, based on a research survey OEM published specifications publicly available information as of 09/01/2020. Market share as reported by IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2020Q2 for North America and EMEA. For details: www.keypointintelligence.com/HPFastestDuplex.
[2] Requires the HP Smart app download. For details on local printing requirements see www.hp.com/go/mobileprinting. Certain features/software are available in English language only, and differ between desktop and mobile applications. Internet access required and must be purchased separately. HP account required for full functionality. List of supported operating systems available in app stores. Fax capabilities are for sending a fax only, and may require additional purchase. For more information, see www.hpsmart.com/mobile-fax
[3] Based on internal HP testing. Average timing estimate based on: 1) downloaded HP Smart app on mobile or desktop device, 2) setting up Shortcut, 3) scanning jobs which have more than 2-3 tasks associated with them (scan to email, save and rename, store to cloud, etc.). Average timing savings comparison based on using printer and desktop scan software to complete similar scanning tasks. Requires the HP Smart app download and supported HP printer. For details on local printing requirements see www.hp.com/go/mobileprinting.
[4] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®. Supports both 5.0 GHz and 2.4 GHz using up to 12 non-overlapping channels vs only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) vs 2.4 GHz band (up to 72.2 mbps). Internet access required and must be purchased separately.
[5] Wireless capabilities available only on selected models.
[6] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at hp.com/go/mobileprinting.
[7] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
Technical specification disclaimers
For yield information on the cartridge included with your printer, see http://www.hp.com/go/toneryield. Yield values measured in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors.
HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
Requires the HP Smart app download. For details on local printing requirements see www.hp.com/go/mobileprinting. Certain features/software are available in English language only, and differ between desktop and mobile applications. Internet access required and must be purchased separately. HP account required for full functionality. List of supported operating systems available in app stores. Fax capabilities are for sending a fax only, and may require additional purchase. For more information, see: www.hpsmart.com/mobile-fax.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device.
Based on the Blue Angel TEC method with the following possible exceptions: 1 minute or less sleep delay setting, Wi-Fi disabled.
Declared yields based on ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/toneryield
Declared yield value in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Warranty and support options vary by product, country, and local legal requirements.
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 24734 Feature Performance Test, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.