LevelOne logo

LevelOne 1.25Gbps Single-mode Industrial SFP Transceiver, 10km, 1310nm, -40°C to 85°C

Data-sheet quality:
created/standardized by Icecat
Product views:
80459
Info modified on:
15 Oct 2024, 09:57:11
Bullet Points LevelOne 1.25Gbps Single-mode Industrial SFP Transceiver, 10km, 1310nm, -40°C to 85°C:
  • - IEEE 802.3z Gigabit Ethernet compliant
  • - Supports Digital Diagnostics Monitoring Interface (DDMI) for easy status monitoring
  • - Provides duplex LC connector
  • - Hot-swappable providing non-stop service
  • - 40°C to 85°C operating temperature range
  • - Compatible with SFP Multi-Sourcing Agreement (MSA) standards
Long product name LevelOne 1.25Gbps Single-mode Industrial SFP Transceiver, 10km, 1310nm, -40°C to 85°C:

1.25 Gbps, SFP, LC, 1310nm, 10 km

LevelOne 1.25Gbps Single-mode Industrial SFP Transceiver, 10km, 1310nm, -40°C to 85°C:

LevelOne SFP-4210 is a high performance and cost-effective single-mode SFP transceiver. Intended for use with Gigabit Ethernet, it provides up to 1.25 Gbps bidirectional data transfer rate on a single duplex fiber core. For use with 9 and 125 micron fiber cables, it can reach a distance of up to 10km. The SFP-4210 transceiver operates using a wavelength of 1310nm with a FP Laser Diode light source and has an LC port.

This Hot-swappable SFP transceiver offers the latest Industrial standard in full-duplex Ethernet connectivity and withstand under wide range temperature operation.

Short summary description LevelOne 1.25Gbps Single-mode Industrial SFP Transceiver, 10km, 1310nm, -40°C to 85°C:

LevelOne 1.25Gbps Single-mode Industrial SFP Transceiver, 10km, 1310nm, -40°C to 85°C, Fiber optic, 1250 Mbit/s, SFP, LC, 9/125 µm, 10000 m

Long summary description LevelOne 1.25Gbps Single-mode Industrial SFP Transceiver, 10km, 1310nm, -40°C to 85°C:

LevelOne 1.25Gbps Single-mode Industrial SFP Transceiver, 10km, 1310nm, -40°C to 85°C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP. Product colour: Silver. Maximum voltage: 3.47 V, Maximum current: 0.3 A, Power consumption (typical): 0.8 W. Compliance certificates: RoHS, Certification: CE, FCC. Width: 14 mm, Depth: 57 mm, Height: 12 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.