location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon B160 BUBBLEJET FAX fax machine 14.4 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B160 BUBBLEJET FAX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7601A007
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon B160 BUBBLEJET FAX fax machine 14.4 Kbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour faxing
  • - 14.4 Kbit/s
  • - 6 sec/page
Long product name Canon B160 BUBBLEJET FAX fax machine 14.4 Kbit/s :
The long product name of Canon B160 BUBBLEJET FAX fax machine 14.4 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B160 Bubble Jet Fax, memory 42 pages, copier function
More>>>
Canon B160 BUBBLEJET FAX fax machine 14.4 Kbit/s:
The official description of Canon B160 BUBBLEJET FAX fax machine 14.4 Kbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High speed combined with Bubble Jet technology plus many time and money saving features make the FAX-B160 ideal for small and home offices. Its quality and reliability can be summarised in four words: quality plain paper faxes.

Short summary description Canon B160 BUBBLEJET FAX fax machine 14.4 Kbit/s:
This short summary of the Canon B160 BUBBLEJET FAX fax machine 14.4 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Canon B160 BUBBLEJET FAX, 14.4 Kbit/s, 6 sec/page, 3 cpm, 100 sheets, 367 x 573 x 277 mm, 210 x 297 mm

Long summary description Canon B160 BUBBLEJET FAX fax machine 14.4 Kbit/s:
This is an auto-generated long summary of Canon B160 BUBBLEJET FAX fax machine 14.4 Kbit/s based on the first three specs of the first five spec groups.

Canon B160 BUBBLEJET FAX. Modem speed: 14.4 Kbit/s, Fax transmission speed: 6 sec/page. Copy speed (black, normal quality, A4): 3 cpm. Auto document feeder (ADF) input capacity: 100 sheets. Dimensions (WxDxH): 367 x 573 x 277 mm. Maximum print size: 210 x 297 mm, Print speed (black, normal quality, A4/US Letter): 3 ppm

Fax
Colour faxing *
Yes
Modem speed *
14.4 Kbit/s
Fax transmission speed
6 sec/page
Copying
Copy speed (black, normal quality, A4)
3 cpm
Maximum copy speed (colour, A4)
3 cpm
Input & output capacity
Auto document feeder (ADF) input capacity
100 sheets
Weight & dimensions
Dimensions (WxDxH)
367 x 573 x 277 mm
Printing
Maximum print size
210 x 297 mm
Print speed (black, normal quality, A4/US Letter)
3 ppm
Other features
Copy resolution (black text)
360 x 360 DPI
Maximum resolution
720 x 360 DPI
Brand Image Product code Product Stock Price from
Canon Laser FAX L2000 fax machine 33.6 Kbit/s Canon Laser FAX L2000 fax machine 33.6 Kbit/s
(show image)
7908A017 Laser FAX L2000 0.00
(excl. VAT)
0 (incl. VAT)
Canon FAX-L2000 fax machine Laser 33.6 Kbit/s 16 x 15.4 DPI Canon FAX-L2000 fax machine Laser 33.6 Kbit/s 16 x 15.4 DPI
(show image)
7908021 FAX-L2000 0.00
(excl. VAT)
0 (incl. VAT)