location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser MX20DN Laser A4 1200 x 1200 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX20DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA95001BX
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91363
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser MX20DN Laser A4 1200 x 1200 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Mono copying Mono scanning
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 400 MHz
  • - 18.4 kg
Long product name Epson AcuLaser MX20DN Laser A4 1200 x 1200 DPI 28 ppm :
The long product name of Epson AcuLaser MX20DN Laser A4 1200 x 1200 DPI 28 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser, 1200 x 1200 dpi, 28ppm, 20000 pages per month, Ethernet, USB, 300 sheets, 400Mhz, LCD Screen, White
More>>>
Epson AcuLaser MX20DN Laser A4 1200 x 1200 DPI 28 ppm:
The official description of Epson AcuLaser MX20DN Laser A4 1200 x 1200 DPI 28 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get everything your business needs with the Epson AcuLaser MX20DN, which incorporates double-sided printing, scanning and copying in one compact device. Fully customisable, it offers high performance as standard plus a choice of options including expandable RAM and up to two additional paper trays.

Fast, professional-quality printing: With print speeds of up to 28 pages per minute, there’s no waiting around for large print jobs. And there’s no compromise on quality with a professional print resolution of 1200x1200dpi.

Low cost of ownership: Your cost per page is optimised thanks to high capacity toner cartridges. Epson’s toner cartridge return programme and the printer’s ENERGY STAR qualified power efficiency further reduce your bills and minimise environmental impact.

Effortless integration: Fitting easily into your IT environment, the AcuLaser MX20DN comes with network connectivity built-in, plus USB Host and Event Manager support.

Short summary description Epson AcuLaser MX20DN Laser A4 1200 x 1200 DPI 28 ppm:
This short summary of the Epson AcuLaser MX20DN Laser A4 1200 x 1200 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser MX20DN, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Mono scanning, A4

Long summary description Epson AcuLaser MX20DN Laser A4 1200 x 1200 DPI 28 ppm:
This is an auto-generated long summary of Epson AcuLaser MX20DN Laser A4 1200 x 1200 DPI 28 ppm based on the first three specs of the first five spec groups.

Epson AcuLaser MX20DN. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Warm-up time
16 s
Time to first page (black, normal)
6 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copier resize
50 - 200%
Scanning
Duplex scanning *
Yes
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
215 x 355 mm
Fax
Faxing *
No
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Page description languages
Epson ESC/P2, PCL 5e, PCL 6, PDF 1.6, PostScript 3
Input & output capacity
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
800 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Network printing methods
LPR, FTP, IPP, PORT2501, PORT9100, WSD, AppleTalk
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
400 MHz
Sound pressure level (printing)
68.9 dB
Sound power level (standby)
47 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
820 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 32.5 °C
Storage relative humidity (H-H)
15 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
18.4 kg
Other features
Dimensions (WxDxH)
494 x 430 x 448 mm
Compatible operating systems
Windows 7 (32/64bit) / Vista (32/64bit) / XP (32/64bit) / Windows 2000 / Server 2008 (32/64bit) / Server 2008 R2 / Server 2003 (32/64bit) Mac OS X 10.3.9+
Supported media weight(s)
60 - 220 g/m²
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
No
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2012-04-01 03:16:57
Uk has collected 2 expert reviews for Epson AcuLaser MX20DN Laser A4 1200 x 1200 DPI 28 ppm and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
trustedreviews.com
Updated:
2012-04-01 03:16:56
Mono laser multifunction printers start at a relatively low cost, but faster models, like their single-function counterparts, rise rapidly in price. Epson's AcuLaser MX20DN is specced at 28ppm, which may account for its asking price of around £400. With...
Good Lifetime photoconductor drum, Well laidout, widescreen LCD display, Up to 800sheet paper capacity...
Bad Poor greyscale copy quality, Long scanner lamp warmup time, Dualpass duplex scanning...
70%
Brand Image Product code Product Stock Price from
Epson AcuLaser CX17WF LED A4 600 x 600 DPI 15 ppm Wi-Fi Epson AcuLaser CX17WF LED A4 600 x 600 DPI 15 ppm Wi-Fi
(show image)
C11CB71081BY CX17WF 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser MX14 LED A4 1200 x 1200 DPI 24 ppm Epson AcuLaser MX14 LED A4 1200 x 1200 DPI 24 ppm
(show image)
C11CB77051BY MX14 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)