OKI logo

OKI C7300 V2 LED KLEURPRINTER 20/24PPM KL/ZW 600X1200DPI 64MB USB PAR Colour A4

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37036
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 years on-site warranty
Long product name OKI C7300 V2 LED KLEURPRINTER 20/24PPM KL/ZW 600X1200DPI 64MB USB PAR Colour A4:

A4 Colour Printer - 20ppm colour, 24ppm mono, 1200x600dpi, 64MB, Centronics, USB 2.0

Short summary description OKI C7300 V2 LED KLEURPRINTER 20/24PPM KL/ZW 600X1200DPI 64MB USB PAR Colour A4:

OKI C7300 V2 LED KLEURPRINTER 20/24PPM KL/ZW 600X1200DPI 64MB USB PAR, Colour, 600 x 1200 DPI, A4, 24 ppm

Long summary description OKI C7300 V2 LED KLEURPRINTER 20/24PPM KL/ZW 600X1200DPI 64MB USB PAR Colour A4:

OKI C7300 V2 LED KLEURPRINTER 20/24PPM KL/ZW 600X1200DPI 64MB USB PAR. Colour, Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.