location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre A61e AMD Athlon X2 BE-2350 1 GB DDR2-SDRAM 160 GB Windows Vista Business PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A61e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAE12GE
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre A61e AMD Athlon X2 BE-2350 1 GB DDR2-SDRAM 160 GB Windows Vista Business PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 130 W
  • - AMD Athlon X2 BE-2350 2.1 GHz
  • - 1 GB DDR2-SDRAM 667 MHz
  • - 160 GB DVD-RW
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows Vista Business 32-bit
Warranty: 1 year parts and labour, On-site.
Long product name Lenovo ThinkCentre A61e AMD Athlon X2 BE-2350 1 GB DDR2-SDRAM 160 GB Windows Vista Business PC Black :
The long product name of Lenovo ThinkCentre A61e AMD Athlon X2 BE-2350 1 GB DDR2-SDRAM 160 GB Windows Vista Business PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Athlon X2 BE 2350, 1GB, 160GB 7200RPM S-ATA HDD, no FDD, PCI/PCIe Ultra SFF (0x2), ATI Radeon X1200, Multi-Burner Plus 16x, Broadcom Gigabit Ethernet, Windows Vista Business 32
More>>>
Lenovo ThinkCentre A61e AMD Athlon X2 BE-2350 1 GB DDR2-SDRAM 160 GB Windows Vista Business PC Black:
The official description of Lenovo ThinkCentre A61e AMD Athlon X2 BE-2350 1 GB DDR2-SDRAM 160 GB Windows Vista Business PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ThinkCentre A61e offers full size PC performance in an energy efficient, consistently quiet, ultra small form factor. A61e comes with a choice of AMD Athlon™ X2 or the 45-watt AMD Sempron processor. Both processors deliver performance and help make the A61e the most energy efficient ThinkCentre available.

Short summary description Lenovo ThinkCentre A61e AMD Athlon X2 BE-2350 1 GB DDR2-SDRAM 160 GB Windows Vista Business PC Black:
This short summary of the Lenovo ThinkCentre A61e AMD Athlon X2 BE-2350 1 GB DDR2-SDRAM 160 GB Windows Vista Business PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre A61e, 2.1 GHz, AMD Athlon X2, 1 GB, 160 GB, DVD-RW, Windows Vista Business

Long summary description Lenovo ThinkCentre A61e AMD Athlon X2 BE-2350 1 GB DDR2-SDRAM 160 GB Windows Vista Business PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre A61e AMD Athlon X2 BE-2350 1 GB DDR2-SDRAM 160 GB Windows Vista Business PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre A61e. Processor frequency: 2.1 GHz, Processor family: AMD Athlon X2, Processor model: BE-2350. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Operating system installed: Windows Vista Business, Operating system architecture: 32-bit. Power supply: 130 W. Product type: PC. Weight: 3.72 kg. Product colour: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon X2
Processor model *
BE-2350
Processor cores
2
Processor frequency *
2.1 GHz
Processor cache
1 MB
Processor cache type
L2
Number of processors installed
1
Memory
Internal memory *
1 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory slots
2x SO-DIMM
Memory clock speed
667 MHz
Storage
Total storage capacity *
160 GB
Optical drive type *
DVD-RW
Number of HDDs installed
1
HDD capacity
160 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Network
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Product colour *
Black
Performance
Audio system
High Definition Audio
Number of speakers
1
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Operating system architecture
32-bit
Power
Power supply *
130 W
Weight & dimensions
Width *
275 mm
Depth *
242 mm
Height *
81 mm
Weight *
3.72 kg
Packaging content
Display included *
No
Other features
Graphics card family
ATI
Source Testseek summary Average rating
Reviews
Updated:
2013-09-14 03:09:25
Uk has collected 16 expert reviews for Lenovo ThinkCentre A61e AMD Athlon X2 BE-2350 1 GB DDR2-SDRAM 160 GB Windows Vista Business PC Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
theregister.co.uk
Updated:
2013-09-14 03:09:19
The A61e is a tiny machine that measures 275 x 242 x 81mm and weighs in at 3.72kg, although the figures are helped by Lenovo’s use of a hefty external power brick that has a rating of 130W. Our testing suggests Lenovo could have reduced the size and...
Bottom line The ThinkCentre A61e is very basic and while it does a competent job it seems terribly expensive compared to a better-specced Dell Vostro...
60%
Zdnet.com.au
Updated:
2013-09-14 03:09:22
Lenovos new ThinkCentre A61e is primarily a business PC, but it also has crossover appeal as a home office system, given its small size -- which echoes that of the Mac Mini and other recent, small-scale desktops. Unfortunately, Lenovos new ThinkCentr...
Good Small, powerconscious design, Strong suite of recovery and system management software...
Bad Powersavings sacrifice too much performance, Lacks features compared to other small desktops, Limited expandability options...
Bottom line Businesses interested in cutting the power bills generated by their desktop PCs will be interested in Lenovos ThinkCentre A61e. However, home office workers should avoid this system as it is short on performance and features compared to other small d...
60%
goodgearguide.com.au
Updated:
2013-09-14 03:09:22
Lenovos A61e is not only the smallest form factor weve seen from the ThinkCentre range, but its also the greenest product available from Lenovo. Built on AMDs 45Watt Athlon 64 X2 BE 2350 CPU, the Lenovo A61e is designed for low power and noise. Alt...
Good Form factor, optional solar panel, low noise emission, easy maintenance...
Bad Few upgrade options, monitor not included The Final Word Not contented to be just another typical business PC the Lenovo ThinkCentre A61e is an environmentally friendly, compact business PC solution with a lot of potential. Its not a hugely powerful p...
Bottom line Not contented to be just another typical business PC the Lenovo ThinkCentre A61e is an environmentally friendly, compact business PC solution with a lot of potential. Its not a hugely powerful performer, but we like the small form factor and quiet ope...
80%
zdnet.co.uk
Updated:
2013-09-14 03:09:24
Businesses interested in cutting the power bills generated by their desktop PCs will be interested in Lenovos ThinkCentre A61e. However, home office workers should avoid this system as it is short on performance and features compared to other small d...
Good Small, powerconscious design, Strong suite of recovery and system management software...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line Businesses interested in cutting the power bills generated by their desktop PCs will be interested in Lenovos ThinkCentre A61e. However, home office workers should avoid this system as it is short on performance and features compared to other small d...
60%
tech2.com
Updated:
2013-09-14 03:09:17
There are no comments on this article yet. Why dont you post one?...
Good SFF (small form factor), Power-saving CPU...
Bad Can be a tad expensive if peripherals are bought directly from Lenovo, Not suited for power users...
Bottom line In an era of multi-core processors, graphics cards that consume 236W at full tilt, and three-way SLI graphics, the term "power conservation" seems to have gone the way of the dodo. Now, while high power consumption was always a characteristic...
70%
ld2.ciol.com
Updated:
2013-09-14 03:09:18
Inadvertently, this machine reminded me of the original IBM ThinkCenter workstation. The formula is still as right now as it was then. A space-saving design, classy black color, guaranteed longevity and all the scalable functionality you need. Th...
0%
Hardwareinreview.com
Updated:
2013-09-14 03:09:20
Im really impressed with the ThinkCentre A61e in terms of hardware and price, but every level of software it comes with is horrible. You dont want Windows Vista on your business desktop computers. Fortunately there is an option to have Windows XP pr...
0%
v3.co.uk
Updated:
2013-09-14 03:09:21
If you looking for a no-frills home-office PC and don’t have much desk space, then Lenovo’s Thinkcentre A61e might be just what you need. An ultra-small desktop measuring just 275x242x81mm (wxdxh), and weighing a mere 3.72kg, the A61e can be u...
Good Small form factor; near silent in use...
Bad Only suitable for undemanding tasks; dated chassis...
Bottom line Ideal for those who just want to do basic office work in near silence and who have limited desk space...
80%
pcmag.com
Updated:
2013-09-14 03:09:22
Really compact, green, and all business, the Lenovo ThinkCentre a61e ($659 direct) is a sub-$700 business PC for those business owners who want to spend wisely. In addition to the systems reasonable price, the a61e is compact (helping your office sp...
Good Energy-efficient (EPEAT Gold and Energy Star 4.0). Compact. Dual-core processor. Quiet. Inexpensive for a business PC. Lenovo ThinkVantage utilities, including Rescue and Recovery. 3-year warranty. Easy-open case design. Desktop-class hard drive and optic...
Bad A smidge less performance than other business systems. No internal expansion for PCI/PCIe cards. External power brick. Notebook-class RAM. Only VGA-out. Norton Internet Security subscription for only 90 days.
Bottom line This compact desktop PC from Lenovo shows that you can have energy efficiency as well as an easy-to-live-with business PC, making it a good choice for your mainline workers...
80%
Howstuffworks.com
Updated:
2013-09-14 03:09:22
Lenovos ThinkCentre A61e series of desktop computers are designed for business users who are looking for small form factor PCs that still offer decent performance. These diminutive desktop systems arent blistering speed demons by any means, but their...
Good Compact design, good upgrade options...
Bad Monitor not included...
Bottom line Lenovos ThinkCentre A61e series of desktop computers are designed for business users who are looking for small form factor PCs that still offer decent performance. These diminutive desktop systems arent blistering speed demons by any means, but thei...
60%
computershopper.com
Updated:
2013-09-14 03:09:24
Within a few years, we imagine it will be possible—if not outright likely—that your computer will only be seen if you want it to be. The low-to-midrange models out there just keep getting smaller, and most every company is getting into th...
Good Tiny chassis; near-silent operation...
Bad Minimal upgradability; unremarkable performance for the price...
Bottom line The ThinkCentre a61e is small enough to cram into the tight places in your home or small-business work area, but dont expect big performance from this diminutive desktop...
64%