location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus SX105 Inkjet A4 5760 x 1440 DPI 26 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SX105
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA25312
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus SX105 Inkjet A4 5760 x 1440 DPI 26 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 26 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - 5 kg
Warranty: 1 year
Long product name Epson Stylus SX105 Inkjet A4 5760 x 1440 DPI 26 ppm :
The long product name of Epson Stylus SX105 Inkjet A4 5760 x 1440 DPI 26 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus SX105, Printer, Scanner + Copier, 5760 x 1440 dpi, 26 A4 ppm, USB 2.0
More>>>
Epson Stylus SX105 Inkjet A4 5760 x 1440 DPI 26 ppm:
The official description of Epson Stylus SX105 Inkjet A4 5760 x 1440 DPI 26 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This product meets the strict ENERGY STAR guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising quality.

Short summary description Epson Stylus SX105 Inkjet A4 5760 x 1440 DPI 26 ppm:
This short summary of the Epson Stylus SX105 Inkjet A4 5760 x 1440 DPI 26 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus SX105, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, Colour scanning, A4

Long summary description Epson Stylus SX105 Inkjet A4 5760 x 1440 DPI 26 ppm:
This is an auto-generated long summary of Epson Stylus SX105 Inkjet A4 5760 x 1440 DPI 26 ppm based on the first three specs of the first five spec groups.

Epson Stylus SX105. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 14 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (colour, normal quality, A4/US Letter)
14 ppm
Time to first page (black, normal)
3 s
Time to first page (colour, normal)
3 s
Copying
Duplex copying *
No
Copying *
Colour copying
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Copy speed (colour, normal, US Letter)
20 cpm
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Country of origin
Spain
Input & output capacity
Total input capacity *
80 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Recommended media weight
60 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Ports & interfaces
USB port
Yes
Network
Ethernet LAN *
No
Performance
Sound pressure level (printing)
47 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
13.9 W
Power consumption (standby)
3.7 W
AC input voltage
220 - 240 V
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
5 kg
Packaging data
Package width
383 mm
Package depth
495 mm
Package height
234 mm
Package weight
5.88 kg
Quantity per pack
1 pc(s)
Packaging content
Bundled software
Epson Web-To-Page Epson Easy Photo Print
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.02 m
Products per pallet layer
4 pc(s)
Products per pallet
32 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.02 m
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
48 pc(s)
Other features
Dimensions (WxDxH)
434 x 327 x 185 mm
Power supply type
AC
Standard media sizes
200 x 250 mm, 130 x 180 mm, 100x 150 mm, 90 x130 mm, 130 x 200,m, 102 x 181 mm
Power management
Yes
Print head
Micro Piezo
Compatible operating systems
Win 2000 / XP / XP-x64 / Vista Mac OS 10.3.9. 10.4.x/10.5.x
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 08:13:09
Uk has collected 1 expert review for Epson Stylus SX105 Inkjet A4 5760 x 1440 DPI 26 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%