location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh 821027 toner cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
821027
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
821027
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0026649210273 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:28:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh 821027 toner cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Colour toner page yield: 15000 pages
  • - Laser printing
  • - 1 pc(s)
Warranty:
Long product name Ricoh 821027 toner cartridge 1 pc(s) Original Yellow :
The long product name of Ricoh 821027 toner cartridge 1 pc(s) Original Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

821027, Yellow, 15000 pages
More>>>
Ricoh 821027 toner cartridge 1 pc(s) Original Yellow:
The official description of Ricoh 821027 toner cartridge 1 pc(s) Original Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Yellow Toner
Yield: 15,000 pages @ 5%

Short summary description Ricoh 821027 toner cartridge 1 pc(s) Original Yellow:
This short summary of the Ricoh 821027 toner cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh 821027, 15000 pages, Yellow, 1 pc(s)

Long summary description Ricoh 821027 toner cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Ricoh 821027 toner cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Ricoh 821027. Colour toner page yield: 15000 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
Aficio SP C820DN
Quantity per pack *
1 pc(s)
Colour toner page yield *
15000 pages
Features
Type *
Original
Printing colours *
Yellow
Other features
Print technology
Laser printing